Vishay Precision Group Single Zener Diodes BZX85C43-TAP

Description
Zener Diode 43V 1.3W ±5% Through Hole DO-204AL (DO-41)
Request a Quote Datasheet
Description
Zener Diode 43V 1.3W ±5% Through Hole DO-204AL (DO-41)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - BZX85C43-TAPGITB-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX85C43-TAPGITB-ND
Single Zener Diodes BZX85C43-TAPGITB-ND
Zener Diode 43V 1.3W ±5% Through Hole DO-204AL (DO-41)

Zener Diode 43V 1.3W ±5% Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Single Zener Diodes - BZX85C43-TAPGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX85C43-TAPGICT-ND
Single Zener Diodes BZX85C43-TAPGICT-ND
Zener Diode 43V 1.3W ±5% Through Hole DO-204AL (DO-41)

Zener Diode 43V 1.3W ±5% Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX85C43-TAP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX85C43-TAP
Discrete Semiconductor Products - Diodes - Zener BZX85C43-TAP
DIODE ZENER 43V 1.3W DO41

DIODE ZENER 43V 1.3W DO41

Supplier's Site
Zener Diode, 1.3W, 43V, Do-41; Zener Voltage Nom Vishay - 20H4671 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 1.3W, 43V, Do-41; Zener Voltage Nom Vishay
20H4671
Zener Diode, 1.3W, 43V, Do-41; Zener Voltage Nom Vishay 20H4671
ZENER DIODE, 1.3W, 43V, DO-41; Zener Voltage Nom:43V; Power Dissipation:1.3W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:BZX85C Series; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 1.3W, 43V, DO-41; Zener Voltage Nom:43V; Power Dissipation:1.3W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:BZX85C Series; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Diodes Zener Diodes Zener Diodes
Product Number BZX85C43-TAPGITB-ND BZX85C43-TAP 20H4671
Product Name Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diode, 1.3W, 43V, Do-41; Zener Voltage Nom Vishay
Tj -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) ? to 175 C (? to 347 F)
Life Cycle Stage Active
Package DO-204AL (DO-41); DO-41 DO-41; DO-41
VZ 43 volts
ZZT 50 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Dual Zener diodes - BZB84-C4V7,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
6 suppliers
Zener Diodes - 1658816 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details