Vishay Precision Group Diodes - Zener - Single - BZX85C3V9-TR BZX85C3V9-TR

Description
Manufacturer: Vishay Win Source Part Number: 865387-BZX85C3V9-TR Series: Automotive, AEC-Q101 Operating Temperature Range: -55°C ~ 175°C Features: Zener Diode 3.9 V 1.3 W ±5% Through Hole DO-204AL (DO-41) Package: DO-204AL, DO-41, Axial Package: Reel - TR Mounting: Through Hole Family Name: BZX85C3V9 Categories: Discrete Semiconductor Products Case / Package: DO-204AL (DO-41) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 25000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 41 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 865387-BZX85C3V9-TR Series: Automotive, AEC-Q101 Operating Temperature Range: -55°C ~ 175°C Features: Zener Diode 3.9 V 1.3 W ±5% Through Hole DO-204AL (DO-41) Package: DO-204AL, DO-41, Axial Package: Reel - TR Mounting: Through Hole Family Name: BZX85C3V9 Categories: Discrete Semiconductor Products Case / Package: DO-204AL (DO-41) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 25000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 41 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - BZX85C3V9-TR - 865387-BZX85C3V9-TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX85C3V9-TR
865387-BZX85C3V9-TR
Diodes - Zener - Single - BZX85C3V9-TR 865387-BZX85C3V9-TR
Manufacturer: Vishay Win Source Part Number: 865387-BZX85C3V9-TR Series: Automotive, AEC-Q101 Operating Temperature Range: -55°C ~ 175°C Features: Zener Diode 3.9 V 1.3 W ±5% Through Hole DO-204AL (DO-41) Package: DO-204AL, DO-41, Axial Package: Reel - TR Mounting: Through Hole Family Name: BZX85C3V9 Categories: Discrete Semiconductor Products Case / Package: DO-204AL (DO-41) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 25000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 41 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050

Manufacturer: Vishay
Win Source Part Number: 865387-BZX85C3V9-TR
Series: Automotive, AEC-Q101
Operating Temperature Range: -55°C ~ 175°C
Features: Zener Diode 3.9 V 1.3 W ±5% Through Hole DO-204AL (DO-41)
Package: DO-204AL, DO-41, Axial
Package: Reel - TR
Mounting: Through Hole
Family Name: BZX85C3V9
Categories: Discrete Semiconductor Products
Case / Package: DO-204AL (DO-41)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 25000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 41 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050

Buy Now Datasheet
Zener Diodes - 8128774 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
8128774
Zener Diodes 8128774
Diode Zener Single3.9V 5% 1.3W

Diode Zener Single3.9V 5% 1.3W

Supplier's Site
3.9V 1.3W Zener Diode - 287-BZX85C3V9-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.9V 1.3W Zener Diode
287-BZX85C3V9-TR
3.9V 1.3W Zener Diode 287-BZX85C3V9-TR
Zener Diode, 3.9V V(Z), 5%, 1.3W, Product overview: BZX85C3V9-TR from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.9V, 1.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.9V, 1.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX85C3V9-TR can be used for catalog matching and distributor lookup.

Zener Diode, 3.9V V(Z), 5%, 1.3W, Product overview: BZX85C3V9-TR from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.9V, 1.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.9V, 1.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX85C3V9-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 112-BZX85C3V9-TRCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZX85C3V9-TRCT-ND
Single Zener Diodes 112-BZX85C3V9-TRCT-ND
DIODE ZENER 3.9V 1.3W DO204AL

DIODE ZENER 3.9V 1.3W DO204AL

Buy Now Datasheet
Single Zener Diodes - 112-BZX85C3V9-TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZX85C3V9-TR-ND
Single Zener Diodes 112-BZX85C3V9-TR-ND
Zener Diode 3.9V 1.3W ±5% Through Hole DO-204AL (DO-41)

Zener Diode 3.9V 1.3W ±5% Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZX85C3V9-TR
Zener Diodes BZX85C3V9-TR
Zener Diodes 3.9 Volt 1.3 Watt 5%

Zener Diodes 3.9 Volt 1.3 Watt 5%

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX85C3V9-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX85C3V9-TR
Discrete Semiconductor Products - Diodes - Zener BZX85C3V9-TR
DIODE ZENER 3.9V 1.3W DO41

DIODE ZENER 3.9V 1.3W DO41

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 865387-BZX85C3V9-TR 8128774 287-BZX85C3V9-TR 112-BZX85C3V9-TRCT-ND BZX85C3V9-TR BZX85C3V9-TR
Product Name Diodes - Zener - Single - BZX85C3V9-TR Zener Diodes 3.9V 1.3W Zener Diode Single Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package DO-204AL (DO-41); DO-41 Do-41 Tape and Reel DO-41; DO-41 DO-204AL (DO-41); DO-41
Tj -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Pin Count 2
RoHS Compliant RoHS RoHS
VZ 3.9 volts 3.9 volts
Unlock Full Specs
to access all available technical data