Vishay Intertechnology, Inc. Single Zener Diodes BZX85C3V6-TAP

Description
Zener Diode 3.6V 1.3W ±5% Through Hole DO-204AL (DO-41)
Request a Quote Datasheet
Description
Zener Diode 3.6V 1.3W ±5% Through Hole DO-204AL (DO-41)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - BZX85C3V6-TAPGITB-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX85C3V6-TAPGITB-ND
Single Zener Diodes BZX85C3V6-TAPGITB-ND
Zener Diode 3.6V 1.3W ±5% Through Hole DO-204AL (DO-41)

Zener Diode 3.6V 1.3W ±5% Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Single Zener Diodes - BZX85C3V6-TAPGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX85C3V6-TAPGICT-ND
Single Zener Diodes BZX85C3V6-TAPGICT-ND
Zener Diode 3.6V 1.3W ±5% Through Hole DO-204AL (DO-41)

Zener Diode 3.6V 1.3W ±5% Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Zener Diode, 1.3W, 3.6V, Do-41; Breakdown Voltage Vishay - 18M1927 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 1.3W, 3.6V, Do-41; Breakdown Voltage Vishay
18M1927
Zener Diode, 1.3W, 3.6V, Do-41; Breakdown Voltage Vishay 18M1927
ZENER DIODE, 1.3W, 3.6V, DO-41; Breakdown Voltage:3.6V; Diode Case Style:DO-41; Diode Type:Zener; Filter Terminals:Axial Leaded; Leaded Process Compatible:No; Mounting Type:Through Hole; No. of Pins:2; Operating Temperature Range:- RoHS Compliant: Yes

ZENER DIODE, 1.3W, 3.6V, DO-41; Breakdown Voltage:3.6V; Diode Case Style:DO-41; Diode Type:Zener; Filter Terminals:Axial Leaded; Leaded Process Compatible:No; Mounting Type:Through Hole; No. of Pins:2; Operating Temperature Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZX85C3V6-TAP
Zener Diodes BZX85C3V6-TAP
Zener Diodes 3.6 Volt 1.3 Watt 5%

Zener Diodes 3.6 Volt 1.3 Watt 5%

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX85C3V6-TAP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX85C3V6-TAP
Discrete Semiconductor Products - Diodes - Zener BZX85C3V6-TAP
DIODE ZENER 3.6V 1.3W DO41

DIODE ZENER 3.6V 1.3W DO41

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZX85C3V6-TAPGITB-ND 18M1927 BZX85C3V6-TAP BZX85C3V6-TAP
Product Name Single Zener Diodes Zener Diode, 1.3W, 3.6V, Do-41; Breakdown Voltage Vishay Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Tj -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package DO-41; DO-41 DO-41; DO-41 DO-204AL (DO-41); DO-41
Pin Count 2
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 7081867P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-523; SOD-523
RoHS Compliant RoHS
View Details
Voltage regulator diodes - BZT52-C24X - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
9 suppliers
Voltage Regulator diode (Zener diode) - HR1N4471 - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details