Vishay Precision Group 39V 1.3W Zener Diode BZX85C39-TAP

Description
Zener Diode, 39V V(Z), 5%, 1.3W, Product overview: BZX85C39-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 39V, 1.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 39V, 1.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX85C39-TAP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diode, 39V V(Z), 5%, 1.3W, Product overview: BZX85C39-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 39V, 1.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 39V, 1.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX85C39-TAP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
39V 1.3W Zener Diode - 287-BZX85C39-TAP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
39V 1.3W Zener Diode
287-BZX85C39-TAP
39V 1.3W Zener Diode 287-BZX85C39-TAP
Zener Diode, 39V V(Z), 5%, 1.3W, Product overview: BZX85C39-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 39V, 1.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 39V, 1.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX85C39-TAP can be used for catalog matching and distributor lookup.

Zener Diode, 39V V(Z), 5%, 1.3W, Product overview: BZX85C39-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 39V, 1.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 39V, 1.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX85C39-TAP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Zener Diodes - 1808817P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1808817P
Zener Diodes 1808817P
Zener Diode, 1.3 W, 5%

Zener Diode, 1.3 W, 5%

Supplier's Site
Zener Diodes - 1808817 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1808817
Zener Diodes 1808817
Zener Diode, 1.3 W, 5%

Zener Diode, 1.3 W, 5%

Supplier's Site
Zener Diodes - 1808246 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1808246
Zener Diodes 1808246
Zener Diode, 1.3 W, 5%

Zener Diode, 1.3 W, 5%

Supplier's Site
Single Zener Diodes - BZX85C39-TAPGITB-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX85C39-TAPGITB-ND
Single Zener Diodes BZX85C39-TAPGITB-ND
Zener Diode 39V 1.3W ±5% Through Hole DO-204AL (DO-41)

Zener Diode 39V 1.3W ±5% Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Single Zener Diodes - BZX85C39-TAPGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX85C39-TAPGICT-ND
Single Zener Diodes BZX85C39-TAPGICT-ND
Zener Diode 39V 1.3W ±5% Through Hole DO-204AL (DO-41)

Zener Diode 39V 1.3W ±5% Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Diodes - Zener - Single - BZX85C39-TAP - 201903-BZX85C39-TAP - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX85C39-TAP
201903-BZX85C39-TAP
Diodes - Zener - Single - BZX85C39-TAP 201903-BZX85C39-TAP
Manufacturer: Vishay Win Source Part Number: 201903-BZX85C39-TAP Packaging: AMMO PACKAGE Mounting: Through Hole Tolerance: ±5% Current - Reverse Leakage @ Vr: 500nA @ 30V Voltage - Zener (Nom) (Vz): 39V Impedance (Max) (Zzt): 50 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 175°C Case / Package: DO-41 Maximum Power Dissipation: 1.3W Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Application Field: Used in Industrial

Manufacturer: Vishay
Win Source Part Number: 201903-BZX85C39-TAP
Packaging: AMMO PACKAGE
Mounting: Through Hole
Tolerance: ±5%
Current - Reverse Leakage @ Vr: 500nA @ 30V
Voltage - Zener (Nom) (Vz): 39V
Impedance (Max) (Zzt): 50 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 175°C
Case / Package: DO-41
Maximum Power Dissipation: 1.3W
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX85C39-TAP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX85C39-TAP
Discrete Semiconductor Products - Diodes - Zener BZX85C39-TAP
DIODE ZENER 39V 1.3W DO41

DIODE ZENER 39V 1.3W DO41

Supplier's Site
Zener Diode, 1.3W, 39V, Do-41; Zener Voltage Nom Vishay - 18M1929 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 1.3W, 39V, Do-41; Zener Voltage Nom Vishay
18M1929
Zener Diode, 1.3W, 39V, Do-41; Zener Voltage Nom Vishay 18M1929
ZENER DIODE, 1.3W, 39V, DO-41; Zener Voltage Nom:39V; Power Dissipation:1.3W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:BZX85C Series; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 1.3W, 39V, DO-41; Zener Voltage Nom:39V; Power Dissipation:1.3W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:BZX85C Series; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-BZX85C39-TAP 1808817P BZX85C39-TAPGITB-ND 201903-BZX85C39-TAP BZX85C39-TAP 18M1929
Product Name 39V 1.3W Zener Diode Zener Diodes Single Zener Diodes Diodes - Zener - Single - BZX85C39-TAP Discrete Semiconductor Products - Diodes - Zener Zener Diode, 1.3W, 39V, Do-41; Zener Voltage Nom Vishay
Package Tape and Reel DO-41; DO-41 DO-41; DO-41 DO-204AL (DO-41); DO-41 DO-41; DO-41
RoHS Compliant RoHS RoHS RoHS
VZ 39 volts 39 volts 39 volts
ZZT 50 ohms 50 ohms 50 ohms
PD 1300 milliwatts 1300 milliwatts 1300 milliwatts
Unlock Full Specs
to access all available technical data