Vishay Precision Group 36V 1.3W Zener Diode BZX85C36-TAP

Description
Zener Diode, 36V V(Z), 5%, 1.3W, Product overview: BZX85C36-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 36V, 1.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 36V, 1.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX85C36-TAP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diode, 36V V(Z), 5%, 1.3W, Product overview: BZX85C36-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 36V, 1.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 36V, 1.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX85C36-TAP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
36V 1.3W Zener Diode - 287-BZX85C36-TAP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
36V 1.3W Zener Diode
287-BZX85C36-TAP
36V 1.3W Zener Diode 287-BZX85C36-TAP
Zener Diode, 36V V(Z), 5%, 1.3W, Product overview: BZX85C36-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 36V, 1.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 36V, 1.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX85C36-TAP can be used for catalog matching and distributor lookup.

Zener Diode, 36V V(Z), 5%, 1.3W, Product overview: BZX85C36-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 36V, 1.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 36V, 1.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX85C36-TAP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - BZX85C36-TAPGITB-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX85C36-TAPGITB-ND
Single Zener Diodes BZX85C36-TAPGITB-ND
Zener Diode 36V 1.3W ±5% Through Hole DO-204AL (DO-41)

Zener Diode 36V 1.3W ±5% Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Single Zener Diodes - BZX85C36-TAPGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX85C36-TAPGICT-ND
Single Zener Diodes BZX85C36-TAPGICT-ND
Zener Diode 36V 1.3W ±5% Through Hole DO-204AL (DO-41)

Zener Diode 36V 1.3W ±5% Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1324392-BZX85C36-TAP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1324392-BZX85C36-TAP
Discrete Semiconductor Products - Diodes - Zener - Single 1324392-BZX85C36-TAP
Manufacturer: Vishay General Semiconductor - Diodes Division Win Source Part Number: 1324392-BZX85C36-TAP Category: Discrete Semiconductor Products>Diodes - Zener - Single Packaging: Cut Tape (CT),Tape & Box (TB) Standard Package: 5,000 Mounting: Through Hole Tolerance: ±5% Power - Max: 1.3 W Current - Reverse Leakage @ Vr: 500 nA @ 27 V Voltage - Zener (Nom) (Vz): 36 V Impedance (Max) (Zzt): 40 Ohms Supplier Device Package: DO-204AL (DO-41) Temperature Range - Operating: -55°C ~ 175°C Case / Package: DO-204AL, DO-41, Axial ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: BZX85C36-TAPGITB,BZX 85C36-TAP-ND,BZX85C3 6-TAPGICT Base Product Number: BZX85C36 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay General Semiconductor - Diodes Division
Win Source Part Number: 1324392-BZX85C36-TAP
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Packaging: Cut Tape (CT),Tape & Box (TB)
Standard Package: 5,000
Mounting: Through Hole
Tolerance: ±5%
Power - Max: 1.3 W
Current - Reverse Leakage @ Vr: 500 nA @ 27 V
Voltage - Zener (Nom) (Vz): 36 V
Impedance (Max) (Zzt): 40 Ohms
Supplier Device Package: DO-204AL (DO-41)
Temperature Range - Operating: -55°C ~ 175°C
Case / Package: DO-204AL, DO-41, Axial
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: BZX85C36-TAPGITB,BZX85C36-TAP-ND,BZX85C36-TAPGICT
Base Product Number: BZX85C36
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZX85C36-TAP
Zener Diodes BZX85C36-TAP
Zener Diodes 36 Volt 1.3 Watt 5%

Zener Diodes 36 Volt 1.3 Watt 5%

Buy Now Datasheet
Zener Diode, 1.3W, 36V, Do-41; Zener Voltage Nom Vishay - 18M1928 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 1.3W, 36V, Do-41; Zener Voltage Nom Vishay
18M1928
Zener Diode, 1.3W, 36V, Do-41; Zener Voltage Nom Vishay 18M1928
ZENER DIODE, 1.3W, 36V, DO-41; Zener Voltage Nom:36V; Power Dissipation:1.3W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:BZX85C Series; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 1.3W, 36V, DO-41; Zener Voltage Nom:36V; Power Dissipation:1.3W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:BZX85C Series; Qualification:- RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - BZX85C36-TAP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX85C36-TAP
Discrete Semiconductor Products - Diodes - Zener BZX85C36-TAP
DIODE ZENER 36V 1.3W DO41

DIODE ZENER 36V 1.3W DO41

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-BZX85C36-TAP BZX85C36-TAPGITB-ND 1324392-BZX85C36-TAP BZX85C36-TAP 18M1928 BZX85C36-TAP
Product Name 36V 1.3W Zener Diode Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Zener Diode, 1.3W, 36V, Do-41; Zener Voltage Nom Vishay Discrete Semiconductor Products - Diodes - Zener
Package Ammo Pack DO-204AL, DO-41, Axial; DO-41 DO-41; DO-41 DO-41; DO-41 DO-204AL (DO-41); DO-41
RoHS Compliant RoHS RoHS RoHS
VZ 36 volts 36 volts 36 volts
ZZT 40 ohms 40 ohms 40 ohms
PD 1300 milliwatts 1300 milliwatts
Unlock Full Specs
to access all available technical data