Zener Diode 33V 1.3W ±5% Through Hole DO-204AL (DO-41)
Zener Diode 33V 1.3W ±5% Through Hole DO-204AL (DO-41)
DIODE ZENER 33V 1.3W DO41
Zener Diodes 33 Volt 1.3 Watt 5%
ZENER DIODE, 1.3W, 33V, DO-41; Zener Voltage Nom:33V; Power Dissipation:1.3W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:BZX85C Series; Qualification:- RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 7087925P | 7087925 | BZX85C33-TAPGITB-ND | BZX85C33-TAP | BZX85C33-TAP | 20H4661 |
| Product Name | Zener Diodes | Zener Diodes | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes | Zener Diode, 1.3W, 33V, Do-41; Zener Voltage Nom Vishay |
| Package | DO-41; DO-41 | Do-41 | DO-204AL (DO-41); DO-41 | DO-41; DO-41 | DO-41; DO-41 | |
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| Pin Count | 2 | 2 | ||||
| Tj | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | ? to 175 C (? to 347 F) | |||
| Life Cycle Stage | Active |