Vishay Precision Group Single Zener Diodes BZX85C30-TR

Description
Zener Diode 30V 1.3W ±5% Through Hole DO-204AL (DO-41)
Request a Quote Datasheet
Description
Zener Diode 30V 1.3W ±5% Through Hole DO-204AL (DO-41)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - BZX85C30-TRGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX85C30-TRGICT-ND
Single Zener Diodes BZX85C30-TRGICT-ND
Zener Diode 30V 1.3W ±5% Through Hole DO-204AL (DO-41)

Zener Diode 30V 1.3W ±5% Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Single Zener Diodes - BZX85C30-TRGITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX85C30-TRGITR-ND
Single Zener Diodes BZX85C30-TRGITR-ND
Zener Diode 30V 1.3W ±5% Through Hole DO-204AL (DO-41)

Zener Diode 30V 1.3W ±5% Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZX85C30-TR
Zener Diodes BZX85C30-TR
Zener Diodes 30 Volt 1.3 Watt 5%

Zener Diodes 30 Volt 1.3 Watt 5%

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX85C30-TR - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
BZX85C30-TR
Discrete Semiconductor Products - Diodes - Zener BZX85C30-TR
DIODE ZENER 30V 1.3W DO41

DIODE ZENER 30V 1.3W DO41

Supplier's Site
Zener Diode, 30V, 1.3W, Do-41; Zener Voltage Nom Vishay - 79Y9328 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 30V, 1.3W, Do-41; Zener Voltage Nom Vishay
79Y9328
Zener Diode, 30V, 1.3W, Do-41; Zener Voltage Nom Vishay 79Y9328
ZENER DIODE, 30V, 1.3W, DO-41; Zener Voltage Nom:30V; Power Dissipation:1.3W; Diode Case Style:DO-41 (DO-204AL); No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:BZX85 Series RoHS Compliant: Yes

ZENER DIODE, 30V, 1.3W, DO-41; Zener Voltage Nom:30V; Power Dissipation:1.3W; Diode Case Style:DO-41 (DO-204AL); No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:BZX85 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZX85C30-TRGICT-ND BZX85C30-TR BZX85C30-TR 79Y9328
Product Name Single Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diode, 30V, 1.3W, Do-41; Zener Voltage Nom Vishay
Tj -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) ? to 175 C (? to 347 F)
Package DO-41; DO-41 DO-204AL (DO-41); DO-41 DO-41 (DO-204AL); DO-41
Life Cycle Stage Active
VZ 30 volts
ZZT 30 ohms
Unlock Full Specs
to access all available technical data