Vishay Precision Group Single Zener Diodes BZX85C30-TAP

Description
Zener Diode 30V 1.3W ±5% Through Hole DO-204AL (DO-41)
Request a Quote Datasheet
Description
Zener Diode 30V 1.3W ±5% Through Hole DO-204AL (DO-41)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - BZX85C30-TAPGITB-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX85C30-TAPGITB-ND
Single Zener Diodes BZX85C30-TAPGITB-ND
Zener Diode 30V 1.3W ±5% Through Hole DO-204AL (DO-41)

Zener Diode 30V 1.3W ±5% Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Single Zener Diodes - BZX85C30-TAPGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX85C30-TAPGICT-ND
Single Zener Diodes BZX85C30-TAPGICT-ND
Zener Diode 30V 1.3W ±5% Through Hole DO-204AL (DO-41)

Zener Diode 30V 1.3W ±5% Through Hole DO-204AL (DO-41)

Buy Now Datasheet
30V 1.3W Zener Diode - 287-BZX85C30-TAP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30V 1.3W Zener Diode
287-BZX85C30-TAP
30V 1.3W Zener Diode 287-BZX85C30-TAP
Zener Diode, 30V V(Z), 5%, 1.3W, Product overview: BZX85C30-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 30V, 1.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 30V, 1.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX85C30-TAP can be used for catalog matching and distributor lookup.

Zener Diode, 30V V(Z), 5%, 1.3W, Product overview: BZX85C30-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 30V, 1.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 30V, 1.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX85C30-TAP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - BZX85C30-TAP - 1026856-BZX85C30-TAP - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX85C30-TAP
1026856-BZX85C30-TAP
Diodes - Zener - Single - BZX85C30-TAP 1026856-BZX85C30-TAP
Manufacturer: Vishay Win Source Part Number: 1026856-BZX85C30-TAP Packaging: AMMO PACKAGE Mounting: Through Hole Tolerance: ±5% Current - Reverse Leakage @ Vr: 500nA @ 22V Voltage - Zener (Nom) (Vz): 30V Impedance (Max) (Zzt): 30 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 175°C Case / Package: DO-41 Maximum Power Dissipation: 1.3W Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1026856-BZX85C30-TAP
Packaging: AMMO PACKAGE
Mounting: Through Hole
Tolerance: ±5%
Current - Reverse Leakage @ Vr: 500nA @ 22V
Voltage - Zener (Nom) (Vz): 30V
Impedance (Max) (Zzt): 30 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 175°C
Case / Package: DO-41
Maximum Power Dissipation: 1.3W
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Zener Diode, 1.3W, 30V, Do-41; Zener Voltage Nom Vishay - 20H4659 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 1.3W, 30V, Do-41; Zener Voltage Nom Vishay
20H4659
Zener Diode, 1.3W, 30V, Do-41; Zener Voltage Nom Vishay 20H4659
ZENER DIODE, 1.3W, 30V, DO-41; Zener Voltage Nom:30V; Power Dissipation:1.3W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:BZX85C Series; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 1.3W, 30V, DO-41; Zener Voltage Nom:30V; Power Dissipation:1.3W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:BZX85C Series; Qualification:- RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - BZX85C30-TAP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX85C30-TAP
Discrete Semiconductor Products - Diodes - Zener BZX85C30-TAP
DIODE ZENER 30V 1.3W DO41

DIODE ZENER 30V 1.3W DO41

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZX85C30-TAP
Zener Diodes BZX85C30-TAP
Zener Diodes 30 Volt 1.3 Watt 5%

Zener Diodes 30 Volt 1.3 Watt 5%

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZX85C30-TAPGITB-ND 287-BZX85C30-TAP 1026856-BZX85C30-TAP 20H4659 BZX85C30-TAP BZX85C30-TAP
Product Name Single Zener Diodes 30V 1.3W Zener Diode Diodes - Zener - Single - BZX85C30-TAP Zener Diode, 1.3W, 30V, Do-41; Zener Voltage Nom Vishay Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Tj -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F) ? to 175 C (? to 347 F) -55 to 175 C (-67 to 347 F)
Package Tape and Reel DO-41; DO-41 DO-41; DO-41 DO-204AL (DO-41); DO-41 DO-41; DO-41
RoHS Compliant RoHS RoHS
VZ 30 volts 30 volts 30 volts
ZZT 30 ohms 30 ohms 30 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZT52H-C2V4,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
6 suppliers
Zener Diodes - 7513159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details