Vishay Intertechnology, Inc. Single Zener Diodes BZX85C2V7-TR

Description
DIODE ZENER 2.7V 1.3W DO204AL
Request a Quote Datasheet
Description
DIODE ZENER 2.7V 1.3W DO204AL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 112-BZX85C2V7-TRCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZX85C2V7-TRCT-ND
Single Zener Diodes 112-BZX85C2V7-TRCT-ND
DIODE ZENER 2.7V 1.3W DO204AL

DIODE ZENER 2.7V 1.3W DO204AL

Buy Now Datasheet
Single Zener Diodes - 112-BZX85C2V7-TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZX85C2V7-TR-ND
Single Zener Diodes 112-BZX85C2V7-TR-ND
Zener Diode 2.7V 1.3W ±5% Through Hole DO-204AL (DO-41)

Zener Diode 2.7V 1.3W ±5% Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Diodes - Zener - Single - BZX85C2V7-TR - 865385-BZX85C2V7-TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX85C2V7-TR
865385-BZX85C2V7-TR
Diodes - Zener - Single - BZX85C2V7-TR 865385-BZX85C2V7-TR
Manufacturer: Vishay Win Source Part Number: 865385-BZX85C2V7-TR Series: Automotive, AEC-Q101 Operating Temperature Range: -55°C ~ 175°C Features: Zener Diode 2.7 V 1.3 W ±5% Through Hole DO-204AL (DO-41) Package: DO-204AL, DO-41, Axial Package: Reel - TR Mounting: Through Hole Family Name: BZX85C2V7 Categories: Discrete Semiconductor Products Case / Package: DO-204AL (DO-41) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 25000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 41 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050

Manufacturer: Vishay
Win Source Part Number: 865385-BZX85C2V7-TR
Series: Automotive, AEC-Q101
Operating Temperature Range: -55°C ~ 175°C
Features: Zener Diode 2.7 V 1.3 W ±5% Through Hole DO-204AL (DO-41)
Package: DO-204AL, DO-41, Axial
Package: Reel - TR
Mounting: Through Hole
Family Name: BZX85C2V7
Categories: Discrete Semiconductor Products
Case / Package: DO-204AL (DO-41)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 25000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 41 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050

Buy Now Datasheet
Zener Diode - 2086-BZX85C2V7-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Zener Diodes 2.7 Volt 1.3 Watt 5% Product overview: BZX85C2V7-TR from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-BZX85C2V7-TR can be used for catalog matching and distributor lookup.

Zener Diodes 2.7 Volt 1.3 Watt 5% Product overview: BZX85C2V7-TR from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-BZX85C2V7-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX85C2V7-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX85C2V7-TR
Discrete Semiconductor Products - Diodes - Zener BZX85C2V7-TR
DIODE ZENER 2.7V 1.3W DO41

DIODE ZENER 2.7V 1.3W DO41

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 112-BZX85C2V7-TRCT-ND 865385-BZX85C2V7-TR 2086-BZX85C2V7-TR BZX85C2V7-TR
Product Name Single Zener Diodes Diodes - Zener - Single - BZX85C2V7-TR Zener Diode Discrete Semiconductor Products - Diodes - Zener
Tj -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Package DO-204AL (DO-41); DO-41 Tape and Reel DO-204AL (DO-41); DO-41
RoHS Compliant RoHS
VZ 2.7 volts 2.7 volts
Unlock Full Specs
to access all available technical data