Vishay Precision Group Single Zener Diodes BZX85C2V7-TAP

Description
Zener Diode 2.7V 1.3W ±5% Through Hole DO-204AL (DO-41)
Request a Quote Datasheet
Description
Zener Diode 2.7V 1.3W ±5% Through Hole DO-204AL (DO-41)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - BZX85C2V7-TAPGITB-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX85C2V7-TAPGITB-ND
Single Zener Diodes BZX85C2V7-TAPGITB-ND
Zener Diode 2.7V 1.3W ±5% Through Hole DO-204AL (DO-41)

Zener Diode 2.7V 1.3W ±5% Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Single Zener Diodes - BZX85C2V7-TAPGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX85C2V7-TAPGICT-ND
Single Zener Diodes BZX85C2V7-TAPGICT-ND
Zener Diode 2.7V 1.3W ±5% Through Hole DO-204AL (DO-41)

Zener Diode 2.7V 1.3W ±5% Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZX85C2V7-TAP
Zener Diodes BZX85C2V7-TAP
Zener Diodes 2.7 Volt 1.3 Watt 5%

Zener Diodes 2.7 Volt 1.3 Watt 5%

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX85C2V7-TAP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX85C2V7-TAP
Discrete Semiconductor Products - Diodes - Zener BZX85C2V7-TAP
DIODE ZENER 2.7V 1.3W DO41

DIODE ZENER 2.7V 1.3W DO41

Supplier's Site
Zener Diode, 1.3W, 2.7V, Do-41; Zener Voltage Nom Vishay - 33C0597 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 1.3W, 2.7V, Do-41; Zener Voltage Nom Vishay
33C0597
Zener Diode, 1.3W, 2.7V, Do-41; Zener Voltage Nom Vishay 33C0597
ZENER DIODE, 1.3W, 2.7V, DO-41; Zener Voltage Nom:2.7V; Power Dissipation:1.3W; Diode Case Style:DO-204AL; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:BZX85C Series RoHS Compliant: Yes

ZENER DIODE, 1.3W, 2.7V, DO-41; Zener Voltage Nom:2.7V; Power Dissipation:1.3W; Diode Case Style:DO-204AL; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:BZX85C Series RoHS Compliant: Yes

Supplier's Site
Diode, Zener, 2.7V, 1.3W, Do-204Al, Full Reel; Zener Voltage Nom Vishay - 28X7113 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 2.7V, 1.3W, Do-204Al, Full Reel; Zener Voltage Nom Vishay
28X7113
Diode, Zener, 2.7V, 1.3W, Do-204Al, Full Reel; Zener Voltage Nom Vishay 28X7113
DIODE, ZENER, 2.7V, 1.3W, DO-204AL, FULL REEL; Zener Voltage Nom:2.7V; Power Dissipation:1.3W; Diode Case Style:DO-204AL; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:- RoHS Compliant: Yes

DIODE, ZENER, 2.7V, 1.3W, DO-204AL, FULL REEL; Zener Voltage Nom:2.7V; Power Dissipation:1.3W; Diode Case Style:DO-204AL; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Zener, 2.7V, 1.3W; Zener Voltage Vz Typ Vishay - 61M5125 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 2.7V, 1.3W; Zener Voltage Vz Typ Vishay
61M5125
Diode, Zener, 2.7V, 1.3W; Zener Voltage Vz Typ Vishay 61M5125
DIODE, ZENER, 2.7V, 1.3W; Zener Voltage Vz Typ:2.7V; Power Dissipation Pd:1.3W; Diode Case Style:DO-41 (DO-204AL); Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:175°C; Product Range:BZX85C Series; Automotive RoHS Compliant: Yes

DIODE, ZENER, 2.7V, 1.3W; Zener Voltage Vz Typ:2.7V; Power Dissipation Pd:1.3W; Diode Case Style:DO-41 (DO-204AL); Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:175°C; Product Range:BZX85C Series; Automotive RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZX85C2V7-TAPGITB-ND BZX85C2V7-TAP BZX85C2V7-TAP 33C0597 61M5125
Product Name Single Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diode, 1.3W, 2.7V, Do-41; Zener Voltage Nom Vishay Diode, Zener, 2.7V, 1.3W; Zener Voltage Vz Typ Vishay
Tj -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) ? to 175 C (? to 347 F) ? to 175 C (? to 347 F)
Package DO-41; DO-41 DO-204AL (DO-41); DO-41 DO-204AL DO-41 (DO-204AL); DO-41
Life Cycle Stage Active
VZ 2.7 volts 2.7 volts
ZZT 20 ohms
Unlock Full Specs
to access all available technical data