Vishay Precision Group Single Zener Diodes BZX85C27-TAP

Description
Zener Diode 27V 1.3W ±7% Through Hole DO-204AL (DO-41)
Request a Quote Datasheet
Description
Zener Diode 27V 1.3W ±7% Through Hole DO-204AL (DO-41)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - BZX85C27-TAPCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX85C27-TAPCT-ND
Single Zener Diodes BZX85C27-TAPCT-ND
Zener Diode 27V 1.3W ±7% Through Hole DO-204AL (DO-41)

Zener Diode 27V 1.3W ±7% Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Single Zener Diodes - BZX85C27-TAPTB-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX85C27-TAPTB-ND
Single Zener Diodes BZX85C27-TAPTB-ND
Zener Diode 27V 1.3W ±7% Through Hole DO-204AL (DO-41)

Zener Diode 27V 1.3W ±7% Through Hole DO-204AL (DO-41)

Buy Now Datasheet
27V 1.3W Zener Diode - 287-BZX85C27-TAP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
27V 1.3W Zener Diode
287-BZX85C27-TAP
27V 1.3W Zener Diode 287-BZX85C27-TAP
Zener Diode, 27V V(Z), 5%, 1.3W, Product overview: BZX85C27-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 27V, 1.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 27V, 1.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX85C27-TAP can be used for catalog matching and distributor lookup.

Zener Diode, 27V V(Z), 5%, 1.3W, Product overview: BZX85C27-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 27V, 1.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 27V, 1.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX85C27-TAP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - BZX85C27-TAP - 1026854-BZX85C27-TAP - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX85C27-TAP
1026854-BZX85C27-TAP
Diodes - Zener - Single - BZX85C27-TAP 1026854-BZX85C27-TAP
Manufacturer: Vishay Win Source Part Number: 1026854-BZX85C27-TAP Packaging: AMMO PACKAGE Mounting: Through Hole Tolerance: ±7% Current - Reverse Leakage @ Vr: 500μA @ 20V Voltage - Zener (Nom) (Vz): 27V Impedance (Max) (Zzt): 30 Ohm Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-41 Maximum Power Dissipation: 1.3W Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1026854-BZX85C27-TAP
Packaging: AMMO PACKAGE
Mounting: Through Hole
Tolerance: ±7%
Current - Reverse Leakage @ Vr: 500μA @ 20V
Voltage - Zener (Nom) (Vz): 27V
Impedance (Max) (Zzt): 30 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-41
Maximum Power Dissipation: 1.3W
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX85C27-TAP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX85C27-TAP
Discrete Semiconductor Products - Diodes - Zener BZX85C27-TAP
DIODE ZENER 27V 1.3W DO41

DIODE ZENER 27V 1.3W DO41

Supplier's Site
Zener Diode, 1.3W, 27V, Do-41; Zener Voltage Vz Typ Vishay - 20H4653 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 1.3W, 27V, Do-41; Zener Voltage Vz Typ Vishay
20H4653
Zener Diode, 1.3W, 27V, Do-41; Zener Voltage Vz Typ Vishay 20H4653
ZENER DIODE, 1.3W, 27V, DO-41; Zener Voltage Vz Typ:27V; Power Dissipation Pd:1.3W; Diode Case Style:DO-41; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:175°C; Product Range:BZX85C Series; Breakdown Voltage:27V RoHS Compliant: Yes

ZENER DIODE, 1.3W, 27V, DO-41; Zener Voltage Vz Typ:27V; Power Dissipation Pd:1.3W; Diode Case Style:DO-41; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:175°C; Product Range:BZX85C Series; Breakdown Voltage:27V RoHS Compliant: Yes

Supplier's Site Datasheet
Zener Diode, 27V, 1.3W, Do-41; Zener Voltage Nom Vishay - 06AC5958 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 27V, 1.3W, Do-41; Zener Voltage Nom Vishay
06AC5958
Zener Diode, 27V, 1.3W, Do-41; Zener Voltage Nom Vishay 06AC5958
ZENER DIODE, 27V, 1.3W, DO-41; Zener Voltage Nom:27V; Power Dissipation:1.3W; Diode Case Style:DO-41 (DO-204AL); No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:BZX85 Series RoHS Compliant: Yes

ZENER DIODE, 27V, 1.3W, DO-41; Zener Voltage Nom:27V; Power Dissipation:1.3W; Diode Case Style:DO-41 (DO-204AL); No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:BZX85 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZX85C27-TAP
Zener Diodes BZX85C27-TAP
Zener Diodes 27 Volt 1.3 Watt 5%

Zener Diodes 27 Volt 1.3 Watt 5%

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZX85C27-TAPCT-ND 287-BZX85C27-TAP 1026854-BZX85C27-TAP BZX85C27-TAP 20H4653 06AC5958 BZX85C27-TAP
Product Name Single Zener Diodes 27V 1.3W Zener Diode Diodes - Zener - Single - BZX85C27-TAP Discrete Semiconductor Products - Diodes - Zener Zener Diode, 1.3W, 27V, Do-41; Zener Voltage Vz Typ Vishay Zener Diode, 27V, 1.3W, Do-41; Zener Voltage Nom Vishay Zener Diodes
Package Cut Tape DO-41; DO-41 DO-204AL (DO-41); DO-41 DO-41; DO-41 DO-41 (DO-204AL); DO-41 DO-41; DO-41
RoHS Compliant RoHS RoHS RoHS
VZ 27 volts 27 volts 27 volts 27 volts
ZZT 30 ohms 30 ohms 30 ohms
PD 1300 milliwatts 1300 milliwatts 1300 milliwatts 1300 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - HR1N4495 - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details
Voltage regulator diodes - 1N4744A,113 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
5 suppliers
Zener Diodes - 1220294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details