Win Source Part Number: 1050513-BZX85C24-TR
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: Automotive, AEC-Q101, BZX85
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 5,000
Tolerance: ±5%
Power - Max: 1.3 W
Current - Reverse Leakage @ Vr: 500 nA @ 18 V
Voltage - Zener (Nom) (Vz): 24 V
Impedance (Max) (Zzt): 25 Ohms
Mounting Type: Through Hole
Package / Case: DO-204AL, DO-41, Axial
Supplier Device Package: DO-204AL (DO-41)
Temperature Range - Operating: -55°C ~ 175°C
Alternative Parts (Cross-Reference): 3EZ24D5RLG; 1N4749A-TAP; BZX85C24; BZX85C20-TAP; BZX85C18-TAP; 1N4749A; 1N4749ATRBZX85C24TR;
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: BZX85C24-TR-ND,BZX85
Base Product Number: BZX85C24
Zener Diode, 24V V(Z), 5%, 1.3W, Product overview: BZX85C24-TR from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 24V, 1.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 24V, 1.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX85C24-TR can be used for catalog matching and distributor lookup.
Zener Diode 24V 1.3W ±5% Through Hole DO-204AL (DO-41)
Zener Diode 24V 1.3W ±5% Through Hole DO-204AL (DO-41)
Zener Diodes 24 Volt 1.3 Watt 5%
DIODE ZENER 24V 1.3W DO41
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1050513-BZX85C24-TR | 287-BZX85C24-TR | BZX85C24-TRGICT-ND | BZX85C24-TR | BZX85C24-TR |
| Product Name | Discrete Semiconductor Products - Diodes - Zener - Single | 24V 1.3W Zener Diode | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | DO-204AL, DO-41, Axial | Tape and Reel | DO-41; DO-41 | DO-204AL (DO-41); DO-41 | |
| VZ | 24 volts | 24 volts | 24 volts | ||
| ZZT | 25 ohms | 25 ohms | 25 ohms | ||
| IR | 0.5000 mA | 500 mA |