Vishay Precision Group Diodes - Zener - Single - BZX85C24-TAP BZX85C24-TAP

Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 801601-BZX85C24-TAP Packaging: Tape & Box (TB) Mounting Style: Through Hole Tolerance: ±5% Power - Max: 1.3W Voltage - Zener (Nom) (Vz): 24V Supplier Device Package: DO-41 Temperature Range - Operating: -55°C ~ 175°C Manufacturer Package: DO-204AL, DO-41, Axial Impedance (Maximum) (Zzt): 25 Ohms Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited) Current - Reverse Leakage at Vr: 500nA at 18V
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 801601-BZX85C24-TAP Packaging: Tape & Box (TB) Mounting Style: Through Hole Tolerance: ±5% Power - Max: 1.3W Voltage - Zener (Nom) (Vz): 24V Supplier Device Package: DO-41 Temperature Range - Operating: -55°C ~ 175°C Manufacturer Package: DO-204AL, DO-41, Axial Impedance (Maximum) (Zzt): 25 Ohms Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited) Current - Reverse Leakage at Vr: 500nA at 18V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - BZX85C24-TAP - 801601-BZX85C24-TAP - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX85C24-TAP
801601-BZX85C24-TAP
Diodes - Zener - Single - BZX85C24-TAP 801601-BZX85C24-TAP
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 801601-BZX85C24-TAP Packaging: Tape & Box (TB) Mounting Style: Through Hole Tolerance: ±5% Power - Max: 1.3W Voltage - Zener (Nom) (Vz): 24V Supplier Device Package: DO-41 Temperature Range - Operating: -55°C ~ 175°C Manufacturer Package: DO-204AL, DO-41, Axial Impedance (Maximum) (Zzt): 25 Ohms Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited) Current - Reverse Leakage at Vr: 500nA at 18V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 801601-BZX85C24-TAP
Packaging: Tape & Box (TB)
Mounting Style: Through Hole
Tolerance: ±5%
Power - Max: 1.3W
Voltage - Zener (Nom) (Vz): 24V
Supplier Device Package: DO-41
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Package: DO-204AL, DO-41, Axial
Impedance (Maximum) (Zzt): 25 Ohms
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
Current - Reverse Leakage at Vr: 500nA at 18V

Buy Now Datasheet
Zener Diodes - 6997843P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
6997843P
Zener Diodes 6997843P
Diode Zener Single 1.3W 24V DO-41

Diode Zener Single 1.3W 24V DO-41

Supplier's Site
Zener Diodes - 6997843 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
6997843
Zener Diodes 6997843
Diode Zener Single 1.3W 24V DO-41

Diode Zener Single 1.3W 24V DO-41

Supplier's Site
Zener Diodes - 1652279 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1652279
Zener Diodes 1652279
Diode Zener Single 1.3W 24V DO-41

Diode Zener Single 1.3W 24V DO-41

Supplier's Site
24V 1.3W Zener Diode - 287-BZX85C24-TAP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
24V 1.3W Zener Diode
287-BZX85C24-TAP
24V 1.3W Zener Diode 287-BZX85C24-TAP
Zener Diode, 24V V(Z), 5%, 1.3W, Product overview: BZX85C24-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 24V, 1.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 24V, 1.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX85C24-TAP can be used for catalog matching and distributor lookup.

Zener Diode, 24V V(Z), 5%, 1.3W, Product overview: BZX85C24-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 24V, 1.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 24V, 1.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX85C24-TAP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - BZX85C24-TAPGITB-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX85C24-TAPGITB-ND
Single Zener Diodes BZX85C24-TAPGITB-ND
Zener Diode 24V 1.3W ±5% Through Hole DO-204AL (DO-41)

Zener Diode 24V 1.3W ±5% Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Single Zener Diodes - BZX85C24-TAPGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX85C24-TAPGICT-ND
Single Zener Diodes BZX85C24-TAPGICT-ND
Zener Diode 24V 1.3W ±5% Through Hole DO-204AL (DO-41)

Zener Diode 24V 1.3W ±5% Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Diode, Zener, 24V, 1.3W, 5%, Do41; Zener Voltage Nom Vishay - 55R1528 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 24V, 1.3W, 5%, Do41; Zener Voltage Nom Vishay
55R1528
Diode, Zener, 24V, 1.3W, 5%, Do41; Zener Voltage Nom Vishay 55R1528
DIODE, ZENER, 24V, 1.3W, 5%, DO41; Zener Voltage Nom:24V; Power Dissipation:1.3W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

DIODE, ZENER, 24V, 1.3W, 5%, DO41; Zener Voltage Nom:24V; Power Dissipation:1.3W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - BZX85C24-TAP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX85C24-TAP
Discrete Semiconductor Products - Diodes - Zener BZX85C24-TAP
DIODE ZENER 24V 1.3W DO41

DIODE ZENER 24V 1.3W DO41

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZX85C24-TAP
Zener Diodes BZX85C24-TAP
Zener Diodes 24 Volt 1.3 Watt 5%

Zener Diodes 24 Volt 1.3 Watt 5%

Buy Now Datasheet
Single Zener Diodes - BZX85C24-TAP - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZX85C24-TAP
Single Zener Diodes BZX85C24-TAP
DIODE ZENER 24V 1.3W DO41

DIODE ZENER 24V 1.3W DO41

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Zener Diodes Zener Diodes Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 801601-BZX85C24-TAP 6997843P 6997843 287-BZX85C24-TAP BZX85C24-TAPGITB-ND 55R1528 BZX85C24-TAP BZX85C24-TAP BZX85C24-TAP
Product Name Diodes - Zener - Single - BZX85C24-TAP Zener Diodes Zener Diodes 24V 1.3W Zener Diode Single Zener Diodes Diode, Zener, 24V, 1.3W, 5%, Do41; Zener Voltage Nom Vishay Discrete Semiconductor Products - Diodes - Zener Zener Diodes Single Zener Diodes
VZ 24 volts 24 volts 24 volts 24 volts
ZZT 25 ohms 25 ohms 25 ohms 25 ohms
IR 5.00E-4 mA 500 mA 5.00E-4 mA
Tj -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F) ? to 175 C (? to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package DO-41; DO-41 Do-41 Ammo Pack DO-41; DO-41 DO-204AL (DO-41); DO-41 DO-41; DO-41 DO-204AL, DO-41, Axial; DO-41
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator double diodes - BZB784-C3V6,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation; Protector
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
7 suppliers
Zener Diodes - 7513708P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; SOD-123
RoHS Compliant RoHS
View Details