Vishay Precision Group 22V 1.3W Zener Diode BZX85C22-TAP

Description
Zener Diode, 22V V(Z), 5%, 1.3W, Product overview: BZX85C22-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 22V, 1.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 22V, 1.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX85C22-TAP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diode, 22V V(Z), 5%, 1.3W, Product overview: BZX85C22-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 22V, 1.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 22V, 1.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX85C22-TAP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
22V 1.3W Zener Diode - 287-BZX85C22-TAP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
22V 1.3W Zener Diode
287-BZX85C22-TAP
22V 1.3W Zener Diode 287-BZX85C22-TAP
Zener Diode, 22V V(Z), 5%, 1.3W, Product overview: BZX85C22-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 22V, 1.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 22V, 1.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX85C22-TAP can be used for catalog matching and distributor lookup.

Zener Diode, 22V V(Z), 5%, 1.3W, Product overview: BZX85C22-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 22V, 1.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 22V, 1.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX85C22-TAP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - BZX85C22-TAP - 865384-BZX85C22-TAP - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX85C22-TAP
865384-BZX85C22-TAP
Diodes - Zener - Single - BZX85C22-TAP 865384-BZX85C22-TAP
Manufacturer: Vishay Win Source Part Number: 865384-BZX85C22-TAP Series: Automotive, AEC-Q101 Operating Temperature Range: -55°C ~ 175°C Features: Zener Diode 22 V 1.3 W ±5% Through Hole DO-204AL (DO-41) Package: DO-204AL, DO-41, Axial Package: Cut Tape (CT), Tape & Box (TB) Mounting: Through Hole Family Name: BZX85C22 Categories: Discrete Semiconductor Products Case / Package: DO-204AL (DO-41) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 41 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: BZX85C22-TAP-ND, BZX85C22-TAPGITB, BZX85C22-TAPGICT

Manufacturer: Vishay
Win Source Part Number: 865384-BZX85C22-TAP
Series: Automotive, AEC-Q101
Operating Temperature Range: -55°C ~ 175°C
Features: Zener Diode 22 V 1.3 W ±5% Through Hole DO-204AL (DO-41)
Package: DO-204AL, DO-41, Axial
Package: Cut Tape (CT), Tape & Box (TB)
Mounting: Through Hole
Family Name: BZX85C22
Categories: Discrete Semiconductor Products
Case / Package: DO-204AL (DO-41)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 41 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: BZX85C22-TAP-ND, BZX85C22-TAPGITB, BZX85C22-TAPGICT

Buy Now Datasheet
Single Zener Diodes - BZX85C22-TAPGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX85C22-TAPGICT-ND
Single Zener Diodes BZX85C22-TAPGICT-ND
Zener Diode 22V 1.3W ±5% Through Hole DO-204AL (DO-41)

Zener Diode 22V 1.3W ±5% Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Single Zener Diodes - BZX85C22-TAPGITB-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX85C22-TAPGITB-ND
Single Zener Diodes BZX85C22-TAPGITB-ND
Zener Diode 22V 1.3W ±5% Through Hole DO-204AL (DO-41)

Zener Diode 22V 1.3W ±5% Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Zener Diode, 1.3W, 22V, Do-41; Zener Voltage Vz Typ Vishay - 18M1923 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 1.3W, 22V, Do-41; Zener Voltage Vz Typ Vishay
18M1923
Zener Diode, 1.3W, 22V, Do-41; Zener Voltage Vz Typ Vishay 18M1923
ZENER DIODE, 1.3W, 22V, DO-41; Zener Voltage Vz Typ:22V; Power Dissipation Pd:1.3W; Diode Case Style:DO-41; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:175°C; Product Range:BZX85C Series; Breakdown Voltage:22V RoHS Compliant: Yes

ZENER DIODE, 1.3W, 22V, DO-41; Zener Voltage Vz Typ:22V; Power Dissipation Pd:1.3W; Diode Case Style:DO-41; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:175°C; Product Range:BZX85C Series; Breakdown Voltage:22V RoHS Compliant: Yes

Supplier's Site Datasheet
Zener Diode, 22V, 1.3W, Do-41; Zener Voltage Nom Vishay - 06AC5957 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 22V, 1.3W, Do-41; Zener Voltage Nom Vishay
06AC5957
Zener Diode, 22V, 1.3W, Do-41; Zener Voltage Nom Vishay 06AC5957
ZENER DIODE, 22V, 1.3W, DO-41; Zener Voltage Nom:22V; Power Dissipation:1.3W; Diode Case Style:DO-41 (DO-204AL); No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:BZX85 Series RoHS Compliant: Yes

ZENER DIODE, 22V, 1.3W, DO-41; Zener Voltage Nom:22V; Power Dissipation:1.3W; Diode Case Style:DO-41 (DO-204AL); No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:BZX85 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX85C22-TAP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX85C22-TAP
Discrete Semiconductor Products - Diodes - Zener BZX85C22-TAP
DIODE ZENER 22V 1.3W DO41

DIODE ZENER 22V 1.3W DO41

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZX85C22-TAP
Zener Diodes BZX85C22-TAP
Zener Diodes 22 Volt 1.3 Watt 5%

Zener Diodes 22 Volt 1.3 Watt 5%

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-BZX85C22-TAP 865384-BZX85C22-TAP BZX85C22-TAPGICT-ND 18M1923 06AC5957 BZX85C22-TAP BZX85C22-TAP
Product Name 22V 1.3W Zener Diode Diodes - Zener - Single - BZX85C22-TAP Single Zener Diodes Zener Diode, 1.3W, 22V, Do-41; Zener Voltage Vz Typ Vishay Zener Diode, 22V, 1.3W, Do-41; Zener Voltage Nom Vishay Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Package Cut Tape DO-204AL (DO-41); DO-41 DO-41; DO-41 DO-41 (DO-204AL); DO-41 DO-204AL (DO-41); DO-41 DO-41; DO-41
RoHS Compliant RoHS RoHS RoHS
VZ 22 volts 22 volts 22 volts
PD 1300 milliwatts 1300 milliwatts 1300 milliwatts
Tj -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) ? to 175 C (? to 347 F) ? to 175 C (? to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data