Vishay Precision Group Single Zener Diodes BZX85C20-TAP

Description
Zener Diode 20V 1.3W ±5% Through Hole DO-204AL (DO-41)
Request a Quote Datasheet
Description
Zener Diode 20V 1.3W ±5% Through Hole DO-204AL (DO-41)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - BZX85C20-TAPGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX85C20-TAPGICT-ND
Single Zener Diodes BZX85C20-TAPGICT-ND
Zener Diode 20V 1.3W ±5% Through Hole DO-204AL (DO-41)

Zener Diode 20V 1.3W ±5% Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Single Zener Diodes - BZX85C20-TAPGITB-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX85C20-TAPGITB-ND
Single Zener Diodes BZX85C20-TAPGITB-ND
Zener Diode 20V 1.3W ±5% Through Hole DO-204AL (DO-41)

Zener Diode 20V 1.3W ±5% Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Zener Diodes - 7087906P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
7087906P
Zener Diodes 7087906P
Diode Zener Single 20V 6% 1.3W

Diode Zener Single 20V 6% 1.3W

Supplier's Site
Zener Diodes - 1452217 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1452217
Zener Diodes 1452217
Diode Zener Single 20V 6% 1.3W

Diode Zener Single 20V 6% 1.3W

Supplier's Site
20V 1.3W Zener Diode - 287-BZX85C20-TAP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20V 1.3W Zener Diode
287-BZX85C20-TAP
20V 1.3W Zener Diode 287-BZX85C20-TAP
Zener Diode, 20V V(Z), 5%, 1.3W, Product overview: BZX85C20-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 20V, 1.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 20V, 1.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX85C20-TAP can be used for catalog matching and distributor lookup.

Zener Diode, 20V V(Z), 5%, 1.3W, Product overview: BZX85C20-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 20V, 1.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 20V, 1.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX85C20-TAP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1324389-BZX85C20-TAP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1324389-BZX85C20-TAP
Discrete Semiconductor Products - Diodes - Zener - Single 1324389-BZX85C20-TAP
Manufacturer: Vishay General Semiconductor - Diodes Division Win Source Part Number: 1324389-BZX85C20-TAP Category: Discrete Semiconductor Products>Diodes - Zener - Single Packaging: Cut Tape (CT),Tape & Box (TB) Standard Package: 5,000 Mounting: Through Hole Tolerance: ±5% Power - Max: 1.3 W Current - Reverse Leakage @ Vr: 500 nA @ 15 V Voltage - Zener (Nom) (Vz): 20 V Impedance (Max) (Zzt): 24 Ohms Supplier Device Package: DO-204AL (DO-41) Temperature Range - Operating: -55°C ~ 175°C Case / Package: DO-204AL, DO-41, Axial ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: BZX85C20-TAPGITB,BZX 85C20-TAPGICT,BZX85C 20-TAP-ND Base Product Number: BZX85C20 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay General Semiconductor - Diodes Division
Win Source Part Number: 1324389-BZX85C20-TAP
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Packaging: Cut Tape (CT),Tape & Box (TB)
Standard Package: 5,000
Mounting: Through Hole
Tolerance: ±5%
Power - Max: 1.3 W
Current - Reverse Leakage @ Vr: 500 nA @ 15 V
Voltage - Zener (Nom) (Vz): 20 V
Impedance (Max) (Zzt): 24 Ohms
Supplier Device Package: DO-204AL (DO-41)
Temperature Range - Operating: -55°C ~ 175°C
Case / Package: DO-204AL, DO-41, Axial
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: BZX85C20-TAPGITB,BZX85C20-TAPGICT,BZX85C20-TAP-ND
Base Product Number: BZX85C20
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZX85C20-TAP
Zener Diodes BZX85C20-TAP
Zener Diodes 20 Volt 1.3 Watt 5%

Zener Diodes 20 Volt 1.3 Watt 5%

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX85C20-TAP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX85C20-TAP
Discrete Semiconductor Products - Diodes - Zener BZX85C20-TAP
DIODE ZENER 20V 1.3W DO41

DIODE ZENER 20V 1.3W DO41

Supplier's Site
Zener Diode, 20V, 1.3W, Do-41; Zener Voltage Nom Vishay - 06AC5956 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 20V, 1.3W, Do-41; Zener Voltage Nom Vishay
06AC5956
Zener Diode, 20V, 1.3W, Do-41; Zener Voltage Nom Vishay 06AC5956
ZENER DIODE, 20V, 1.3W, DO-41; Zener Voltage Nom:20V; Power Dissipation:1.3W; Diode Case Style:DO-41 (DO-204AL); No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:BZX85 Series RoHS Compliant: Yes

ZENER DIODE, 20V, 1.3W, DO-41; Zener Voltage Nom:20V; Power Dissipation:1.3W; Diode Case Style:DO-41 (DO-204AL); No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:BZX85 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZX85C20-TAPGICT-ND 7087906P 1452217 287-BZX85C20-TAP 1324389-BZX85C20-TAP BZX85C20-TAP BZX85C20-TAP 06AC5956
Product Name Single Zener Diodes Zener Diodes Zener Diodes 20V 1.3W Zener Diode Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diode, 20V, 1.3W, Do-41; Zener Voltage Nom Vishay
Tj -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) ? to 175 C (? to 347 F)
Package DO-41; DO-41 Do-41 Ammo Pack DO-204AL, DO-41, Axial; DO-41 DO-41; DO-41 DO-204AL (DO-41); DO-41 DO-41 (DO-204AL); DO-41
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
Pin Count 2 2
VZ 20 volts 20 volts 20 volts
Unlock Full Specs
to access all available technical data