Vishay Precision Group Single Zener Diodes BZX85C18-TAP

Description
Zener Diode 18V 1.3W ±5% Through Hole DO-204AL (DO-41)
Request a Quote Datasheet
Description
Zener Diode 18V 1.3W ±5% Through Hole DO-204AL (DO-41)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - BZX85C18-TAPGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX85C18-TAPGICT-ND
Single Zener Diodes BZX85C18-TAPGICT-ND
Zener Diode 18V 1.3W ±5% Through Hole DO-204AL (DO-41)

Zener Diode 18V 1.3W ±5% Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Single Zener Diodes - BZX85C18-TAPGITB-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX85C18-TAPGITB-ND
Single Zener Diodes BZX85C18-TAPGITB-ND
Zener Diode 18V 1.3W ±5% Through Hole DO-204AL (DO-41)

Zener Diode 18V 1.3W ±5% Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Diodes - Zener - Single - BZX85C18-TAP - 1026849-BZX85C18-TAP - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX85C18-TAP
1026849-BZX85C18-TAP
Diodes - Zener - Single - BZX85C18-TAP 1026849-BZX85C18-TAP
Manufacturer: Vishay Win Source Part Number: 1026849-BZX85C18-TAP Packaging: AMMO PACKAGE Mounting: Through Hole Tolerance: ±5% Current - Reverse Leakage @ Vr: 500nA @ 13V Voltage - Zener (Nom) (Vz): 18V Impedance (Max) (Zzt): 20 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 175°C Case / Package: DO-41 Maximum Power Dissipation: 1.3W Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1026849-BZX85C18-TAP
Packaging: AMMO PACKAGE
Mounting: Through Hole
Tolerance: ±5%
Current - Reverse Leakage @ Vr: 500nA @ 13V
Voltage - Zener (Nom) (Vz): 18V
Impedance (Max) (Zzt): 20 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 175°C
Case / Package: DO-41
Maximum Power Dissipation: 1.3W
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Through-Hole 18V 1.3W Zener Diode - 287-BZX85C18-TAP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 18V 1.3W Zener Diode
287-BZX85C18-TAP
Through-Hole 18V 1.3W Zener Diode 287-BZX85C18-TAP
18V Zener Diode, 1.3W, 5% Tol, DO-41, Through Hole Product overview: BZX85C18-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, Through-Hole, 18V, 1.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Through-Hole, 18V, 1.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX85C18-TAP can be used for catalog matching and distributor lookup.

18V Zener Diode, 1.3W, 5% Tol, DO-41, Through Hole Product overview: BZX85C18-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, Through-Hole, 18V, 1.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Through-Hole, 18V, 1.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX85C18-TAP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZX85C18-TAP
Zener Diodes BZX85C18-TAP
Zener Diodes 18 Volt 1.3 Watt 5%

Zener Diodes 18 Volt 1.3 Watt 5%

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX85C18-TAP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX85C18-TAP
Discrete Semiconductor Products - Diodes - Zener BZX85C18-TAP
DIODE ZENER 18V 1.3W DO41

DIODE ZENER 18V 1.3W DO41

Supplier's Site
Zener Diode, 1.3W, 18V, Do-41; Zener Voltage Nom Vishay - 20H4641 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 1.3W, 18V, Do-41; Zener Voltage Nom Vishay
20H4641
Zener Diode, 1.3W, 18V, Do-41; Zener Voltage Nom Vishay 20H4641
ZENER DIODE, 1.3W, 18V, DO-41; Zener Voltage Nom:18V; Power Dissipation:1.3W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:BZX85C Series; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 1.3W, 18V, DO-41; Zener Voltage Nom:18V; Power Dissipation:1.3W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:BZX85C Series; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZX85C18-TAPGICT-ND 1026849-BZX85C18-TAP 287-BZX85C18-TAP BZX85C18-TAP BZX85C18-TAP 20H4641
Product Name Single Zener Diodes Diodes - Zener - Single - BZX85C18-TAP Through-Hole 18V 1.3W Zener Diode Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diode, 1.3W, 18V, Do-41; Zener Voltage Nom Vishay
Tj -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F) ? to 175 C (? to 347 F)
Life Cycle Stage Active Active
Package DO-41; DO-41 Ammo Pack DO-41; DO-41 DO-204AL (DO-41); DO-41 DO-41; DO-41
VZ 18 volts 18 volts 18 volts
ZZT 20 ohms 20 ohms 20 ohms
Unlock Full Specs
to access all available technical data