Vishay Precision Group Diodes - Zener - Single - BZX85C16-TAP BZX85C16-TAP

Description
Manufacturer: Vishay Win Source Part Number: 1026847-BZX85C16-TAP Packaging: AMMO PACKAGE Mounting: Through Hole Tolerance: ±5% Current - Reverse Leakage @ Vr: 500nA @ 12V Voltage - Zener (Nom) (Vz): 16V Impedance (Max) (Zzt): 15 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 175°C Case / Package: DO-41 Maximum Power Dissipation: 1.3W Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1026847-BZX85C16-TAP Packaging: AMMO PACKAGE Mounting: Through Hole Tolerance: ±5% Current - Reverse Leakage @ Vr: 500nA @ 12V Voltage - Zener (Nom) (Vz): 16V Impedance (Max) (Zzt): 15 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 175°C Case / Package: DO-41 Maximum Power Dissipation: 1.3W Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - BZX85C16-TAP - 1026847-BZX85C16-TAP - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX85C16-TAP
1026847-BZX85C16-TAP
Diodes - Zener - Single - BZX85C16-TAP 1026847-BZX85C16-TAP
Manufacturer: Vishay Win Source Part Number: 1026847-BZX85C16-TAP Packaging: AMMO PACKAGE Mounting: Through Hole Tolerance: ±5% Current - Reverse Leakage @ Vr: 500nA @ 12V Voltage - Zener (Nom) (Vz): 16V Impedance (Max) (Zzt): 15 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 175°C Case / Package: DO-41 Maximum Power Dissipation: 1.3W Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1026847-BZX85C16-TAP
Packaging: AMMO PACKAGE
Mounting: Through Hole
Tolerance: ±5%
Current - Reverse Leakage @ Vr: 500nA @ 12V
Voltage - Zener (Nom) (Vz): 16V
Impedance (Max) (Zzt): 15 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 175°C
Case / Package: DO-41
Maximum Power Dissipation: 1.3W
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
16V 1.3W Zener Diode - 287-BZX85C16-TAP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16V 1.3W Zener Diode
287-BZX85C16-TAP
16V 1.3W Zener Diode 287-BZX85C16-TAP
Zener Diode, 16V V(Z), 5%, 1.3W, Product overview: BZX85C16-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 16V, 1.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 16V, 1.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX85C16-TAP can be used for catalog matching and distributor lookup.

Zener Diode, 16V V(Z), 5%, 1.3W, Product overview: BZX85C16-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 16V, 1.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 16V, 1.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX85C16-TAP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - BZX85C16-TAPGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX85C16-TAPGICT-ND
Single Zener Diodes BZX85C16-TAPGICT-ND
Zener Diode 16V 1.3W ±5% Through Hole DO-204AL (DO-41)

Zener Diode 16V 1.3W ±5% Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Single Zener Diodes - BZX85C16-TAPGITB-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX85C16-TAPGITB-ND
Single Zener Diodes BZX85C16-TAPGITB-ND
Zener Diode 16V 1.3W ±5% Through Hole DO-204AL (DO-41)

Zener Diode 16V 1.3W ±5% Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Zener Diodes - 6997830P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
6997830P
Zener Diodes 6997830P
Diode Zener Single 1.3W 16V DO-41

Diode Zener Single 1.3W 16V DO-41

Supplier's Site
Zener Diodes - 6997830 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
6997830
Zener Diodes 6997830
Diode Zener Single 1.3W 16V DO-41

Diode Zener Single 1.3W 16V DO-41

Supplier's Site
Zener Diodes - 1777365 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1777365
Zener Diodes 1777365
Diode Zener Single 1.3W 16V DO-41

Diode Zener Single 1.3W 16V DO-41

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - BZX85C16-TAP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX85C16-TAP
Discrete Semiconductor Products - Diodes - Zener BZX85C16-TAP
DIODE ZENER 16V 1.3W DO41

DIODE ZENER 16V 1.3W DO41

Supplier's Site
Zener Diode, 16V, 1.3W, Do-41; Zener Voltage Nom Vishay - 06AC5955 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 16V, 1.3W, Do-41; Zener Voltage Nom Vishay
06AC5955
Zener Diode, 16V, 1.3W, Do-41; Zener Voltage Nom Vishay 06AC5955
ZENER DIODE, 16V, 1.3W, DO-41; Zener Voltage Nom:16V; Power Dissipation:1.3W; Diode Case Style:DO-41 (DO-204AL); No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:BZX85 Series RoHS Compliant: Yes

ZENER DIODE, 16V, 1.3W, DO-41; Zener Voltage Nom:16V; Power Dissipation:1.3W; Diode Case Style:DO-41 (DO-204AL); No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:BZX85 Series RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZX85C16-TAP
Zener Diodes BZX85C16-TAP
Zener Diodes 16 Volt 1.3 Watt 5%

Zener Diodes 16 Volt 1.3 Watt 5%

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1026847-BZX85C16-TAP 287-BZX85C16-TAP BZX85C16-TAPGICT-ND 6997830P 6997830 BZX85C16-TAP 06AC5955 BZX85C16-TAP
Product Name Diodes - Zener - Single - BZX85C16-TAP 16V 1.3W Zener Diode Single Zener Diodes Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diode, 16V, 1.3W, Do-41; Zener Voltage Nom Vishay Zener Diodes
Life Cycle Stage Active Active
Package DO-41; DO-41 Cut Tape DO-41; DO-41 Do-41 DO-204AL (DO-41); DO-41 DO-41 (DO-204AL); DO-41 DO-41; DO-41
VZ 16 volts 16 volts 16 volts
ZZT 15 ohms 15 ohms 15 ohms
PD 1300 milliwatts 1300 milliwatts 1300 milliwatts
Unlock Full Specs
to access all available technical data