Win Source Part Number: 1367599-BZX85C15-TR
Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Temperature Range - Operating: -55°C ~ 175°C
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay General Semiconductor - Diodes Division
Series: Automotive, AEC-Q101, BZX85
Package: Tape & Reel (TR)
Product Status: Active
Package / Case: DO-204AL, DO-41, Axial
Supplier Device Package: DO-204AL (DO-41)
Base Product Number: BZX85C15
Mounting Type: Through Hole
HTSUS: 8541.10.0050
Tolerance: ±5%
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Reverse Leakage @ Vr: 500 nA @ 11 V
Power - Max: 1.3 W
Voltage - Zener (Nom) (Vz): 15 V
Impedance (Max) (Zzt): 15 Ohms
Zener Diode 15V 1.3W ±5% Through Hole DO-204AL (DO-41)
Zener Diode 15V 1.3W ±5% Through Hole DO-204AL (DO-41)
Diode Zener Single 15V 6% 1.3W Automotive 2-Pin DO-41 T/R Product overview: BZX85C15-TR from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Zener, 15V, 1.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Automotive, Zener, 15V, 1.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX85C15-TR can be used for catalog matching and distributor lookup.
Zener Diodes 15 Volt 1.3 Watt 5%
DIODE ZENER 15V 1.3W DO204AL
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1367599-BZX85C15-TR | BZX85C15-TRGICT-ND | 287-BZX85C15-TR | BZX85C15-TR | BZX85C15-TR |
| Product Name | Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes | Single Zener Diodes | Automotive 15V 1.3W Zener Diode | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | DO-204AL, DO-41, Axial | Tape and Reel | DO-41; DO-41 | DO-204AL (DO-41); DO-41 | |
| VZ | 15 volts | 15 volts | 15 volts | ||
| ZZT | 15 ohms | 15 ohms | 15 ohms | ||
| IR | 0.5000 mA | 500 mA |