Vishay Precision Group Diodes - Zener - Single - BZX85C15-TAP BZX85C15-TAP

Description
Manufacturer: Vishay Win Source Part Number: 1158187-BZX85C15-TAP Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1158187-BZX85C15-TAP Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - BZX85C15-TAP - 1158187-BZX85C15-TAP - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX85C15-TAP
1158187-BZX85C15-TAP
Diodes - Zener - Single - BZX85C15-TAP 1158187-BZX85C15-TAP
Manufacturer: Vishay Win Source Part Number: 1158187-BZX85C15-TAP Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1158187-BZX85C15-TAP
Manufacturer Homepage: www.vishay.com
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Sufficient

Buy Now
Zener Diodes - 6997837 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
6997837
Zener Diodes 6997837
Diode Zener Single 1.3W 15V DO-41

Diode Zener Single 1.3W 15V DO-41

Supplier's Site
Zener Diodes - 6997837P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
6997837P
Zener Diodes 6997837P
Diode Zener Single 1.3W 15V DO-41

Diode Zener Single 1.3W 15V DO-41

Supplier's Site
Zener Diodes - 9189521 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
9189521
Zener Diodes 9189521
Diode Zener Single 1.3W 15V DO-41

Diode Zener Single 1.3W 15V DO-41

Supplier's Site
Single Zener Diodes - BZX85C15-TAPCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX85C15-TAPCT-ND
Single Zener Diodes BZX85C15-TAPCT-ND
Zener Diode 15V 1.3W ±6% Through Hole DO-204AL (DO-41)

Zener Diode 15V 1.3W ±6% Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Single Zener Diodes - BZX85C15-TAPTB-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX85C15-TAPTB-ND
Single Zener Diodes BZX85C15-TAPTB-ND
Zener Diode 15V 1.3W ±6% Through Hole DO-204AL (DO-41)

Zener Diode 15V 1.3W ±6% Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Through-Hole 15V 1.3W Zener Diode - 287-BZX85C15-TAP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 15V 1.3W Zener Diode
287-BZX85C15-TAP
Through-Hole 15V 1.3W Zener Diode 287-BZX85C15-TAP
Zener Diode 15V 1.3W 6% DO-41 Through Hole Product overview: BZX85C15-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, Through-Hole, 15V, 1.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Through-Hole, 15V, 1.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX85C15-TAP can be used for catalog matching and distributor lookup.

Zener Diode 15V 1.3W 6% DO-41 Through Hole Product overview: BZX85C15-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, Through-Hole, 15V, 1.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Through-Hole, 15V, 1.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX85C15-TAP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZX85C15-TAP
Zener Diodes BZX85C15-TAP
Zener Diodes 15 Volt 1.3 Watt 5%

Zener Diodes 15 Volt 1.3 Watt 5%

Buy Now Datasheet
Diode, Zener, 15V, 1.3W, 5%, Do41; Zener Voltage Nom Vishay - 55R1527 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 15V, 1.3W, 5%, Do41; Zener Voltage Nom Vishay
55R1527
Diode, Zener, 15V, 1.3W, 5%, Do41; Zener Voltage Nom Vishay 55R1527
DIODE, ZENER, 15V, 1.3W, 5%, DO41; Zener Voltage Nom:15V; Power Dissipation:1.3W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

DIODE, ZENER, 15V, 1.3W, 5%, DO41; Zener Voltage Nom:15V; Power Dissipation:1.3W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - BZX85C15-TAP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX85C15-TAP
Discrete Semiconductor Products - Diodes - Zener BZX85C15-TAP
DIODE ZENER 15V 1.3W DO204AL

DIODE ZENER 15V 1.3W DO204AL

Supplier's Site
Diodes >> Zener Diodes - BZX85C15-TAP - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Zener Diodes
BZX85C15-TAP
Diodes >> Zener Diodes BZX85C15-TAP
±6% Single 13.8V~15.6V 1.3W 15V DO-41 (DO-204AL) Zener Diodes ROHS

±6% Single 13.8V~15.6V 1.3W 15V DO-41 (DO-204AL) Zener Diodes ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Zener Diodes Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1158187-BZX85C15-TAP 6997837 6997837P BZX85C15-TAPCT-ND 287-BZX85C15-TAP BZX85C15-TAP 55R1527 BZX85C15-TAP BZX85C15-TAP
Product Name Diodes - Zener - Single - BZX85C15-TAP Zener Diodes Zener Diodes Single Zener Diodes Through-Hole 15V 1.3W Zener Diode Zener Diodes Diode, Zener, 15V, 1.3W, 5%, Do41; Zener Voltage Nom Vishay Discrete Semiconductor Products - Diodes - Zener Diodes >> Zener Diodes
Package Do-41 DO-41; DO-41 Cut Tape DO-41; DO-41 DO-41; DO-41 DO-204AL (DO-41); DO-41 DO-41
Pin Count 2 2
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
VZ 15 volts 15 volts 15 volts
ZZT 15 ohms 15 ohms 15 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1658862 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details
Voltage regulator diodes - BZT52-B3V6J - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
5 suppliers