Vishay Precision Group Single Zener Diodes BZX85C13-TAP

Description
Zener Diode 13V 1.3W ±5% Through Hole DO-204AL (DO-41)
Request a Quote Datasheet
Description
Zener Diode 13V 1.3W ±5% Through Hole DO-204AL (DO-41)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - BZX85C13-TAPGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX85C13-TAPGICT-ND
Single Zener Diodes BZX85C13-TAPGICT-ND
Zener Diode 13V 1.3W ±5% Through Hole DO-204AL (DO-41)

Zener Diode 13V 1.3W ±5% Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Single Zener Diodes - BZX85C13-TAPGITB-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX85C13-TAPGITB-ND
Single Zener Diodes BZX85C13-TAPGITB-ND
Zener Diode 13V 1.3W ±5% Through Hole DO-204AL (DO-41)

Zener Diode 13V 1.3W ±5% Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Diodes - Zener - Single - BZX85C13-TAP - 1158185-BZX85C13-TAP - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX85C13-TAP
1158185-BZX85C13-TAP
Diodes - Zener - Single - BZX85C13-TAP 1158185-BZX85C13-TAP
Manufacturer: Vishay Win Source Part Number: 1158185-BZX85C13-TAP Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 1158185-BZX85C13-TAP
Manufacturer Homepage: www.vishay.com
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now
13V 1.3W Zener Diode - 287-BZX85C13-TAP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
13V 1.3W Zener Diode
287-BZX85C13-TAP
13V 1.3W Zener Diode 287-BZX85C13-TAP
Zener Diode, 13V V(Z), 5%, 1.3W, Product overview: BZX85C13-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 13V, 1.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 13V, 1.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX85C13-TAP can be used for catalog matching and distributor lookup.

Zener Diode, 13V V(Z), 5%, 1.3W, Product overview: BZX85C13-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 13V, 1.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 13V, 1.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX85C13-TAP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Zener Diode, 13V, 1.3W, Do-41; Zener Voltage Nom Vishay - 73AC9769 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 13V, 1.3W, Do-41; Zener Voltage Nom Vishay
73AC9769
Zener Diode, 13V, 1.3W, Do-41; Zener Voltage Nom Vishay 73AC9769
ZENER DIODE, 13V, 1.3W, DO-41; Zener Voltage Nom:13V; Power Dissipation:1.3W; Diode Case Style:DO-41 (DO-204AL); No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:BZX85 Series RoHS Compliant: Yes

ZENER DIODE, 13V, 1.3W, DO-41; Zener Voltage Nom:13V; Power Dissipation:1.3W; Diode Case Style:DO-41 (DO-204AL); No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:BZX85 Series RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - BZX85C13-TAP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX85C13-TAP
Discrete Semiconductor Products - Diodes - Zener BZX85C13-TAP
DIODE ZENER 13V 1.3W DO41

DIODE ZENER 13V 1.3W DO41

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZX85C13-TAP
Zener Diodes BZX85C13-TAP
Zener Diodes 13 Volt 1.3 Watt 5%

Zener Diodes 13 Volt 1.3 Watt 5%

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZX85C13-TAPGICT-ND 1158185-BZX85C13-TAP 287-BZX85C13-TAP 73AC9769 BZX85C13-TAP BZX85C13-TAP
Product Name Single Zener Diodes Diodes - Zener - Single - BZX85C13-TAP 13V 1.3W Zener Diode Zener Diode, 13V, 1.3W, Do-41; Zener Voltage Nom Vishay Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Tj -55 to 175 C (-67 to 347 F) -55 C (-67 F) ? to 175 C (? to 347 F) -55 to 175 C (-67 to 347 F)
Package Ammo Pack DO-41 (DO-204AL); DO-41 DO-204AL (DO-41); DO-41 DO-41; DO-41
RoHS Compliant RoHS RoHS
VZ 13.25 volts 13 volts
ZZT 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data