Vishay Precision Group Single Zener Diodes BZX85C12-TR

Description
Zener Diode 12V 1.3W ±5% Through Hole DO-204AL (DO-41)
Request a Quote Datasheet
Description
Zener Diode 12V 1.3W ±5% Through Hole DO-204AL (DO-41)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - BZX85C12-TRGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX85C12-TRGICT-ND
Single Zener Diodes BZX85C12-TRGICT-ND
Zener Diode 12V 1.3W ±5% Through Hole DO-204AL (DO-41)

Zener Diode 12V 1.3W ±5% Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Single Zener Diodes - BZX85C12-TRGITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX85C12-TRGITR-ND
Single Zener Diodes BZX85C12-TRGITR-ND
Zener Diode 12V 1.3W ±5% Through Hole DO-204AL (DO-41)

Zener Diode 12V 1.3W ±5% Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX85C12-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX85C12-TR
Discrete Semiconductor Products - Diodes - Zener BZX85C12-TR
DIODE ZENER 12V 1.3W DO41

DIODE ZENER 12V 1.3W DO41

Supplier's Site
Zener Diode, 1.3W, 12.7V, Do-41, Full Reel; Zener Voltage Nom Vishay - 20H4626 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 1.3W, 12.7V, Do-41, Full Reel; Zener Voltage Nom Vishay
20H4626
Zener Diode, 1.3W, 12.7V, Do-41, Full Reel; Zener Voltage Nom Vishay 20H4626
ZENER DIODE, 1.3W, 12.7V, DO-41, FULL REEL; Zener Voltage Nom:12.7V; Power Dissipation:1.3W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 1.3W, 12.7V, DO-41, FULL REEL; Zener Voltage Nom:12.7V; Power Dissipation:1.3W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZX85C12-TR
Zener Diodes BZX85C12-TR
Zener Diodes 12 Volt 1.3 Watt 5%

Zener Diodes 12 Volt 1.3 Watt 5%

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZX85C12-TRGICT-ND BZX85C12-TR 20H4626 BZX85C12-TR
Product Name Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diode, 1.3W, 12.7V, Do-41, Full Reel; Zener Voltage Nom Vishay Zener Diodes
Tj -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) ? to 175 C (? to 347 F)
Life Cycle Stage Active
Package DO-204AL (DO-41); DO-41 DO-41; DO-41 DO-41; DO-41
VZ 12 volts
ZZT 9 ohms
Unlock Full Specs
to access all available technical data