Vishay Precision Group Discrete Semiconductor Products - Diodes - Zener - Single BZX85C12-TAP

Description
Manufacturer: Vishay General Semiconductor - Diodes Division Win Source Part Number: 1325490-BZX85C12-TAP Category: Discrete Semiconductor Products>Diodes - Zener - Single Packaging: Cut Tape (CT),Tape & Box (TB) Standard Package: 5,000 Mounting: Through Hole Tolerance: ±5% Power - Max: 1.3 W Current - Reverse Leakage @ Vr: 500 nA @ 9.1 V Voltage - Zener (Nom) (Vz): 12 V Impedance (Max) (Zzt): 350 Ohms Supplier Device Package: DO-204AL (DO-41) Temperature Range - Operating: 175°C Case / Package: DO-204AL, DO-41, Axial ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: BZX85C12-TAPGICT,BZX 85C12-TAPGITB Base Product Number: BZX85C12 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Vishay General Semiconductor - Diodes Division Win Source Part Number: 1325490-BZX85C12-TAP Category: Discrete Semiconductor Products>Diodes - Zener - Single Packaging: Cut Tape (CT),Tape & Box (TB) Standard Package: 5,000 Mounting: Through Hole Tolerance: ±5% Power - Max: 1.3 W Current - Reverse Leakage @ Vr: 500 nA @ 9.1 V Voltage - Zener (Nom) (Vz): 12 V Impedance (Max) (Zzt): 350 Ohms Supplier Device Package: DO-204AL (DO-41) Temperature Range - Operating: 175°C Case / Package: DO-204AL, DO-41, Axial ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: BZX85C12-TAPGICT,BZX 85C12-TAPGITB Base Product Number: BZX85C12 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Zener - Single - 1325490-BZX85C12-TAP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1325490-BZX85C12-TAP
Discrete Semiconductor Products - Diodes - Zener - Single 1325490-BZX85C12-TAP
Manufacturer: Vishay General Semiconductor - Diodes Division Win Source Part Number: 1325490-BZX85C12-TAP Category: Discrete Semiconductor Products>Diodes - Zener - Single Packaging: Cut Tape (CT),Tape & Box (TB) Standard Package: 5,000 Mounting: Through Hole Tolerance: ±5% Power - Max: 1.3 W Current - Reverse Leakage @ Vr: 500 nA @ 9.1 V Voltage - Zener (Nom) (Vz): 12 V Impedance (Max) (Zzt): 350 Ohms Supplier Device Package: DO-204AL (DO-41) Temperature Range - Operating: 175°C Case / Package: DO-204AL, DO-41, Axial ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: BZX85C12-TAPGICT,BZX 85C12-TAPGITB Base Product Number: BZX85C12 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay General Semiconductor - Diodes Division
Win Source Part Number: 1325490-BZX85C12-TAP
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Packaging: Cut Tape (CT),Tape & Box (TB)
Standard Package: 5,000
Mounting: Through Hole
Tolerance: ±5%
Power - Max: 1.3 W
Current - Reverse Leakage @ Vr: 500 nA @ 9.1 V
Voltage - Zener (Nom) (Vz): 12 V
Impedance (Max) (Zzt): 350 Ohms
Supplier Device Package: DO-204AL (DO-41)
Temperature Range - Operating: 175°C
Case / Package: DO-204AL, DO-41, Axial
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: BZX85C12-TAPGICT,BZX85C12-TAPGITB
Base Product Number: BZX85C12
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Zener Diodes - 6997824P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
6997824P
Zener Diodes 6997824P
Diode Zener Single 1.3W 12V DO-41

Diode Zener Single 1.3W 12V DO-41

Supplier's Site
Zener Diodes - 9189519 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
9189519
Zener Diodes 9189519
Diode Zener Single 1.3W 12V DO-41

Diode Zener Single 1.3W 12V DO-41

Supplier's Site
12V 1.3W Zener Diode - 287-BZX85C12-TAP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
12V 1.3W Zener Diode
287-BZX85C12-TAP
12V 1.3W Zener Diode 287-BZX85C12-TAP
Zener Diode, 12V V(Z), 5%, 1.3W, Product overview: BZX85C12-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12V, 1.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12V, 1.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX85C12-TAP can be used for catalog matching and distributor lookup.

Zener Diode, 12V V(Z), 5%, 1.3W, Product overview: BZX85C12-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12V, 1.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12V, 1.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX85C12-TAP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - BZX85C12-TAPGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX85C12-TAPGICT-ND
Single Zener Diodes BZX85C12-TAPGICT-ND
Zener Diode 12V 1.3W ±5% Through Hole DO-204AL (DO-41)

Zener Diode 12V 1.3W ±5% Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Single Zener Diodes - BZX85C12-TAPGITB-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX85C12-TAPGITB-ND
Single Zener Diodes BZX85C12-TAPGITB-ND
Zener Diode 12V 1.3W ±5% Through Hole DO-204AL (DO-41)

Zener Diode 12V 1.3W ±5% Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Diode, Zener, 12V, 1.3W, 5%, Do41; Zener Voltage Nom Vishay - 55R1526 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 12V, 1.3W, 5%, Do41; Zener Voltage Nom Vishay
55R1526
Diode, Zener, 12V, 1.3W, 5%, Do41; Zener Voltage Nom Vishay 55R1526
DIODE, ZENER, 12V, 1.3W, 5%, DO41; Zener Voltage Nom:12V; Power Dissipation:1.3W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

DIODE, ZENER, 12V, 1.3W, 5%, DO41; Zener Voltage Nom:12V; Power Dissipation:1.3W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - BZX85C12-TAP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX85C12-TAP
Discrete Semiconductor Products - Diodes - Zener BZX85C12-TAP
DIODE ZENER 12V 1.3W DO41

DIODE ZENER 12V 1.3W DO41

Supplier's Site
Single Zener Diodes - BZX85C12-TAP - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZX85C12-TAP
Single Zener Diodes BZX85C12-TAP
DIODE ZENER 12V 1.3W DO41

DIODE ZENER 12V 1.3W DO41

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZX85C12-TAP
Zener Diodes BZX85C12-TAP
Zener Diodes 12 Volt 1.3 Watt 5%

Zener Diodes 12 Volt 1.3 Watt 5%

Buy Now Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1325490-BZX85C12-TAP 6997824P 9189519 287-BZX85C12-TAP BZX85C12-TAPGICT-ND 55R1526 BZX85C12-TAP BZX85C12-TAP BZX85C12-TAP
Product Name Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Zener Diodes 12V 1.3W Zener Diode Single Zener Diodes Diode, Zener, 12V, 1.3W, 5%, Do41; Zener Voltage Nom Vishay Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes Zener Diodes
Package DO-204AL, DO-41, Axial; DO-41 DO-41; DO-41 Do-41 Ammo Pack DO-41; DO-41 DO-204AL (DO-41); DO-41 DO-204AL, DO-41, Axial; DO-41 DO-41; DO-41
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
VZ 12 volts 12 volts 12 volts 12 volts
ZZT 350 ohms 9 ohms 350 ohms 350 ohms
IR 0.5000 mA 500 mA 5.00E-4 mA
Unlock Full Specs
to access all available technical data