Manufacturer: Vishay
Win Source Part Number: 1026843-BZX85C100-TA
Packaging: AMMO PACKAGE
Mounting: Through Hole
Tolerance: ±5%
Current - Reverse Leakage @ Vr: 500nA @ 75V
Voltage - Zener (Nom) (Vz): 100V
Impedance (Max) (Zzt): 350 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 175°C
Case / Package: DO-41
Maximum Power Dissipation: 1.3W
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
DIODE ZENER 100V 1.3W DO41 Product overview: BZX85C100-TAP from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 100V, 1.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 100V, 1.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX85C100-TAP can be used for catalog matching and distributor lookup.
Zener Diode 100V 1.3W ±5% Through Hole DO-204AL (DO-41)
Zener Diodes 100 Volt 1.3 Watt 5%
DIODE ZENER 100V 1.3W DO41
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1026843-BZX85C100-TAP | 287-BZX85C100-TAP | BZX85C100-TAPGITB-ND | BZX85C100-TAP | BZX85C100-TAP |
| Product Name | Diodes - Zener - Single - BZX85C100-TAP | 100V 1.3W Zener Diode | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Life Cycle Stage | Active | Removed; Obsolete | |||
| Package | DO-41; DO-41 | Tape & Box (TB) | DO-41; DO-41 | DO-204AL (DO-41); DO-41 | |
| VZ | 100 volts | 100 volts | |||
| ZZT | 350 ohms | 350 ohms | 350 ohms |