Vishay Precision Group Through-Hole 10V 1.3W Zener Diode BZX85C10-TAP

Description
10V Zener Diode, 1.3W, 5% Tol, DO-41, Through Hole Product overview: BZX85C10-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, Through-Hole, 10V, 1.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Through-Hole, 10V, 1.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX85C10-TAP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
10V Zener Diode, 1.3W, 5% Tol, DO-41, Through Hole Product overview: BZX85C10-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, Through-Hole, 10V, 1.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Through-Hole, 10V, 1.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX85C10-TAP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole 10V 1.3W Zener Diode - 287-BZX85C10-TAP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 10V 1.3W Zener Diode
287-BZX85C10-TAP
Through-Hole 10V 1.3W Zener Diode 287-BZX85C10-TAP
10V Zener Diode, 1.3W, 5% Tol, DO-41, Through Hole Product overview: BZX85C10-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, Through-Hole, 10V, 1.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Through-Hole, 10V, 1.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX85C10-TAP can be used for catalog matching and distributor lookup.

10V Zener Diode, 1.3W, 5% Tol, DO-41, Through Hole Product overview: BZX85C10-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, Through-Hole, 10V, 1.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Through-Hole, 10V, 1.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX85C10-TAP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - BZX85C10-TAPGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX85C10-TAPGICT-ND
Single Zener Diodes BZX85C10-TAPGICT-ND
Zener Diode 10V 1.3W ±5% Through Hole DO-204AL (DO-41)

Zener Diode 10V 1.3W ±5% Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Single Zener Diodes - BZX85C10-TAPGITB-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX85C10-TAPGITB-ND
Single Zener Diodes BZX85C10-TAPGITB-ND
Zener Diode 10V 1.3W ±5% Through Hole DO-204AL (DO-41)

Zener Diode 10V 1.3W ±5% Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Diodes - Zener - Single - BZX85C10-TAP - 730218-BZX85C10-TAP - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX85C10-TAP
730218-BZX85C10-TAP
Diodes - Zener - Single - BZX85C10-TAP 730218-BZX85C10-TAP
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 730218-BZX85C10-TAP Packaging: Cut Tape (CT) Mounting Style: Through Hole Tolerance: ±5% Voltage - Zener (Nom) (Vz): 10V Categories: Discrete Semiconductor Products Supplier Device Package: DO-41 Temperature Range - Operating: -55°C ~ 175°C Manufacturer Package: DO-204AL, DO-41, Axial Impedance (Maximum) (Zzt): 7 Ohms Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 1.3W Current - Reverse Leakage at Vr: 500nA at 7.5V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 730218-BZX85C10-TAP
Packaging: Cut Tape (CT)
Mounting Style: Through Hole
Tolerance: ±5%
Voltage - Zener (Nom) (Vz): 10V
Categories: Discrete Semiconductor Products
Supplier Device Package: DO-41
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Package: DO-204AL, DO-41, Axial
Impedance (Maximum) (Zzt): 7 Ohms
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Maximum Power: 1.3W
Current - Reverse Leakage at Vr: 500nA at 7.5V

Buy Now
Sheung Wan, Hong Kong
Zener Diodes
BZX85C10-TAP
Zener Diodes BZX85C10-TAP
Zener Diodes 10 Volt 1.3 Watt 5%

Zener Diodes 10 Volt 1.3 Watt 5%

Buy Now Datasheet
Zener Diode, 1.3W, 10V, Do-41; Zener Voltage Vz Typ Vishay - 18M1921 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 1.3W, 10V, Do-41; Zener Voltage Vz Typ Vishay
18M1921
Zener Diode, 1.3W, 10V, Do-41; Zener Voltage Vz Typ Vishay 18M1921
ZENER DIODE, 1.3W, 10V, DO-41; Zener Voltage Vz Typ:10V; Power Dissipation Pd:1.3W; Diode Case Style:DO-41; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:175°C; Product Range:BZX85C Series; Breakdown Voltage:10V RoHS Compliant: Yes

ZENER DIODE, 1.3W, 10V, DO-41; Zener Voltage Vz Typ:10V; Power Dissipation Pd:1.3W; Diode Case Style:DO-41; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:175°C; Product Range:BZX85C Series; Breakdown Voltage:10V RoHS Compliant: Yes

Supplier's Site Datasheet
Zener Diode, 10V, 1.3W, Do-41; Zener Voltage Nom Vishay - 06AC5954 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 10V, 1.3W, Do-41; Zener Voltage Nom Vishay
06AC5954
Zener Diode, 10V, 1.3W, Do-41; Zener Voltage Nom Vishay 06AC5954
ZENER DIODE, 10V, 1.3W, DO-41; Zener Voltage Nom:10V; Power Dissipation:1.3W; Diode Case Style:DO-41 (DO-204AL); No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:BZX85 Series RoHS Compliant: Yes

ZENER DIODE, 10V, 1.3W, DO-41; Zener Voltage Nom:10V; Power Dissipation:1.3W; Diode Case Style:DO-41 (DO-204AL); No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:BZX85 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX85C10-TAP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX85C10-TAP
Discrete Semiconductor Products - Diodes - Zener BZX85C10-TAP
DIODE ZENER 10V 1.3W DO41

DIODE ZENER 10V 1.3W DO41

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-BZX85C10-TAP BZX85C10-TAPGICT-ND 730218-BZX85C10-TAP BZX85C10-TAP 18M1921 06AC5954 BZX85C10-TAP
Product Name Through-Hole 10V 1.3W Zener Diode Single Zener Diodes Diodes - Zener - Single - BZX85C10-TAP Zener Diodes Zener Diode, 1.3W, 10V, Do-41; Zener Voltage Vz Typ Vishay Zener Diode, 10V, 1.3W, Do-41; Zener Voltage Nom Vishay Discrete Semiconductor Products - Diodes - Zener
Package Tape and Reel DO-41; DO-41 DO-41; DO-41 DO-41 (DO-204AL); DO-41 DO-204AL (DO-41); DO-41
RoHS Compliant RoHS RoHS RoHS
VZ 10 volts 10 volts 10 volts 10 volts
ZZT 7 ohms 7 ohms 7 ohms
PD 1300 milliwatts 1300 milliwatts 1300 milliwatts
Unlock Full Specs
to access all available technical data