Zener Diode 91V 1.3W ±2% Through Hole DO-204AL (DO-41)
DIODE ZENER 91V 1.3W DO41
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Diodes | Zener Diodes |
| Product Number | BZX85B91-TAPGITB-ND | BZX85B91-TAP |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | 175 C (347 F) | 175 C (347 F) |
| Life Cycle Stage | Removed; Obsolete | |
| Package | DO-204AL (DO-41); DO-41 |