Zener Diode 5.6V 1.3W ±2% Through Hole DO-204AL (DO-41)
Zener Diode 5.6V 1.3W ±2% Through Hole DO-204AL (DO-41)
Zener Diodes 5.6 Volt 1.3 Watt 2% Product overview: BZX85B5V6-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX85B5V6-TAP can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 1026837-BZX85B5V6-TA
Packaging: AMMO PACKAGE
Mounting: Through Hole
Tolerance: ±2%
Current - Reverse Leakage @ Vr: 1μA @ 2V
Voltage - Zener (Nom) (Vz): 5.6V
Impedance (Max) (Zzt): 7 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 175°C
Case / Package: DO-41
Maximum Power Dissipation: 1.3W
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Sufficient
Zener Diodes 5.6 Volt 1.3 Watt 2%
DIODE ZENER 5.6V 1.3W DO41
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZX85B5V6-TAPGICT-ND | 287-BZX85B5V6-TAP | 1026837-BZX85B5V6-TAP | BZX85B5V6-TAP | BZX85B5V6-TAP |
| Product Name | Single Zener Diodes | Zener Diode | Diodes - Zener - Single - BZX85B5V6-TAP | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | |
| Package | Tape and Reel | DO-41; DO-41 | DO-41; DO-41 | DO-204AL (DO-41); DO-41 | |
| RoHS Compliant | RoHS | ||||
| VZ | 5.6 volts | 5.6 volts | 5.6 volts |