Diode Zener Single56V 2% 1.3W 2
Diode Zener Single56V 2% 1.3W 2
Diode Zener Single56V 2% 1.3W 2
DIODE ZENER 56V 1.3W DO204AL
Zener Diode 56V 1.3W ±2% Through Hole DO-204AL (DO-41)
DIODE ZENER 56V 1.3W DO41
Zener Diodes 56 Volt 1.3 Watt 2%
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 8128711P | 8128711 | 112-BZX85B56-TRCT-ND | BZX85B56-TR | BZX85B56-TR |
| Product Name | Zener Diodes | Zener Diodes | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Package | DO-41; DO-41 | Do-41 | DO-204AL (DO-41); DO-41 | DO-41; DO-41 | |
| RoHS Compliant | RoHS | RoHS | |||
| Pin Count | 2 | ||||
| Tj | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |