Vishay Intertechnology, Inc. Single Zener Diodes BZX85B47-TAP

Description
DIODE ZENER 47V 1.3W DO204AL
Request a Quote Datasheet
Description
DIODE ZENER 47V 1.3W DO204AL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 112-BZX85B47-TAPCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZX85B47-TAPCT-ND
Single Zener Diodes 112-BZX85B47-TAPCT-ND
DIODE ZENER 47V 1.3W DO204AL

DIODE ZENER 47V 1.3W DO204AL

Buy Now Datasheet
Single Zener Diodes - 112-BZX85B47-TAPTB-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZX85B47-TAPTB-ND
Single Zener Diodes 112-BZX85B47-TAPTB-ND
Zener Diode 47V 1.3W ±2% Through Hole DO-204AL (DO-41)

Zener Diode 47V 1.3W ±2% Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Zener Diode - 287-BZX85B47-TAP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Zener Diode
287-BZX85B47-TAP
Zener Diode 287-BZX85B47-TAP
Zener Diodes 47 Volt 1.3 Watt 2% Product overview: BZX85B47-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX85B47-TAP can be used for catalog matching and distributor lookup.

Zener Diodes 47 Volt 1.3 Watt 2% Product overview: BZX85B47-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX85B47-TAP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - BZX85B47-TAP - 1026835-BZX85B47-TAP - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX85B47-TAP
1026835-BZX85B47-TAP
Diodes - Zener - Single - BZX85B47-TAP 1026835-BZX85B47-TAP
Manufacturer: Vishay Win Source Part Number: 1026835-BZX85B47-TAP Packaging: AMMO PACKAGE Mounting: Through Hole Tolerance: ±2% Current - Reverse Leakage @ Vr: 500nA @ 36V Voltage - Zener (Nom) (Vz): 47V Impedance (Max) (Zzt): 90 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 175°C Case / Package: DO-41 Maximum Power Dissipation: 1.3W Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1026835-BZX85B47-TAP
Packaging: AMMO PACKAGE
Mounting: Through Hole
Tolerance: ±2%
Current - Reverse Leakage @ Vr: 500nA @ 36V
Voltage - Zener (Nom) (Vz): 47V
Impedance (Max) (Zzt): 90 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 175°C
Case / Package: DO-41
Maximum Power Dissipation: 1.3W
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX85B47-TAP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX85B47-TAP
Discrete Semiconductor Products - Diodes - Zener BZX85B47-TAP
DIODE ZENER 47V 1.3W DO41

DIODE ZENER 47V 1.3W DO41

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZX85B47-TAP
Zener Diodes BZX85B47-TAP
Zener Diodes 47 Volt 1.3 Watt 2%

Zener Diodes 47 Volt 1.3 Watt 2%

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 112-BZX85B47-TAPCT-ND 287-BZX85B47-TAP 1026835-BZX85B47-TAP BZX85B47-TAP BZX85B47-TAP
Product Name Single Zener Diodes Zener Diode Diodes - Zener - Single - BZX85B47-TAP Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Tj -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Ammo Pack DO-41; DO-41 DO-204AL (DO-41); DO-41 DO-41; DO-41
RoHS Compliant RoHS
VZ 47 volts 47 volts 47 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZT52H-A68-QX - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
3 suppliers
Zener Diodes - 1219479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details