Zener Diode 43V 1.3W ±2% Through Hole DO-204AL (DO-41)
DIODE ZENER 43V 1.3W DO204AL
Diode Zener Single43V 2% 1.3W 2
Diode Zener Single43V 2% 1.3W 2
Diode Zener Single43V 2% 1.3W 2
Zener Diodes 43 Volt 1.3 Watt 2%
DIODE ZENER 43V 1.3W DO41
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 112-BZX85B43-TR-ND | 8128709 | 8128709P | BZX85B43-TR | BZX85B43-TR |
| Product Name | Single Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | |||
| Package | Do-41 | DO-41; DO-41 | DO-41; DO-41 | DO-204AL (DO-41); DO-41 | |
| Pin Count | 2 | ||||
| RoHS Compliant | RoHS | RoHS |