Vishay Intertechnology, Inc. Single Zener Diodes BZX85B43-TAP

Description
Zener Diode 43V 1.3W ±2% Through Hole DO-204AL (DO-41)
Request a Quote Datasheet
Description
Zener Diode 43V 1.3W ±2% Through Hole DO-204AL (DO-41)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - BZX85B43-TAP-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX85B43-TAP-ND
Single Zener Diodes BZX85B43-TAP-ND
Zener Diode 43V 1.3W ±2% Through Hole DO-204AL (DO-41)

Zener Diode 43V 1.3W ±2% Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Diodes - Zener - Single - BZX85B43-TAP - 1026834-BZX85B43-TAP - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX85B43-TAP
1026834-BZX85B43-TAP
Diodes - Zener - Single - BZX85B43-TAP 1026834-BZX85B43-TAP
Manufacturer: Vishay Win Source Part Number: 1026834-BZX85B43-TAP Packaging: AMMO PACKAGE Mounting: Through Hole Tolerance: ±2% Current - Reverse Leakage @ Vr: 500nA @ 33V Voltage - Zener (Nom) (Vz): 43V Impedance (Max) (Zzt): 50 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 175°C Case / Package: DO-41 Maximum Power Dissipation: 1.3W Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1026834-BZX85B43-TAP
Packaging: AMMO PACKAGE
Mounting: Through Hole
Tolerance: ±2%
Current - Reverse Leakage @ Vr: 500nA @ 33V
Voltage - Zener (Nom) (Vz): 43V
Impedance (Max) (Zzt): 50 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 175°C
Case / Package: DO-41
Maximum Power Dissipation: 1.3W
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Zener Diode - 2086-BZX85B43-TAP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Zener Diodes 43 Volt 1.3 Watt 2% Product overview: BZX85B43-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-BZX85B43-TAP can be used for catalog matching and distributor lookup.

Zener Diodes 43 Volt 1.3 Watt 2% Product overview: BZX85B43-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-BZX85B43-TAP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX85B43-TAP - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
BZX85B43-TAP
Discrete Semiconductor Products - Diodes - Zener BZX85B43-TAP
DIODE ZENER 43V 1.3W DO41

DIODE ZENER 43V 1.3W DO41

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZX85B43-TAP-ND 1026834-BZX85B43-TAP 2086-BZX85B43-TAP BZX85B43-TAP
Product Name Single Zener Diodes Diodes - Zener - Single - BZX85B43-TAP Zener Diode Discrete Semiconductor Products - Diodes - Zener
Tj -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Life Cycle Stage Active Active
Package DO-41; DO-41 Tape and Reel DO-204AL (DO-41); DO-41
VZ 43 volts 43 volts 43 volts
Unlock Full Specs
to access all available technical data