Vishay Precision Group Single Zener Diodes BZX85B33-TR

Description
Zener Diode 33V 1.3W ±2% Through Hole DO-204AL (DO-41)
Request a Quote Datasheet
Description
Zener Diode 33V 1.3W ±2% Through Hole DO-204AL (DO-41)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - BZX85B33-TRGITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX85B33-TRGITR-ND
Single Zener Diodes BZX85B33-TRGITR-ND
Zener Diode 33V 1.3W ±2% Through Hole DO-204AL (DO-41)

Zener Diode 33V 1.3W ±2% Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Single Zener Diodes - BZX85B33-TRGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX85B33-TRGICT-ND
Single Zener Diodes BZX85B33-TRGICT-ND
Zener Diode 33V 1.3W ±2% Through Hole DO-204AL (DO-41)

Zener Diode 33V 1.3W ±2% Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Diodes - Zener - Single - BZX85B33-TR - 914057-BZX85B33-TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX85B33-TR
914057-BZX85B33-TR
Diodes - Zener - Single - BZX85B33-TR 914057-BZX85B33-TR
Manufacturer: Vishay Win Source Part Number: 914057-BZX85B33-TR Series: Automotive, AEC-Q101 Operating Temperature Range: -55°C ~ 175°C Features: Zener Diode 33 V 1.3 W ±2% Through Hole DO-204AL (DO-41) Package: DO-204AL, DO-41, Axial Package: Reel - TR Mounting: Through Hole Family Name: BZX85B33 Categories: Discrete Semiconductor Products Case / Package: DO-204AL (DO-41) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 41 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: BZX85B33-TRGICT, BZX85B33-TR-ND, BZX85B33-TRGITR

Manufacturer: Vishay
Win Source Part Number: 914057-BZX85B33-TR
Series: Automotive, AEC-Q101
Operating Temperature Range: -55°C ~ 175°C
Features: Zener Diode 33 V 1.3 W ±2% Through Hole DO-204AL (DO-41)
Package: DO-204AL, DO-41, Axial
Package: Reel - TR
Mounting: Through Hole
Family Name: BZX85B33
Categories: Discrete Semiconductor Products
Case / Package: DO-204AL (DO-41)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 41 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: BZX85B33-TRGICT, BZX85B33-TR-ND, BZX85B33-TRGITR

Buy Now Datasheet
Zener Diode - 287-BZX85B33-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Zener Diode
287-BZX85B33-TR
Zener Diode 287-BZX85B33-TR
Zener Diodes 33 Volt 1.3 Watt 2% Product overview: BZX85B33-TR from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX85B33-TR can be used for catalog matching and distributor lookup.

Zener Diodes 33 Volt 1.3 Watt 2% Product overview: BZX85B33-TR from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX85B33-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZX85B33-TR
Zener Diodes BZX85B33-TR
Zener Diodes 33 Volt 1.3 Watt 2%

Zener Diodes 33 Volt 1.3 Watt 2%

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX85B33-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX85B33-TR
Discrete Semiconductor Products - Diodes - Zener BZX85B33-TR
DIODE ZENER 33V 1.3W DO41

DIODE ZENER 33V 1.3W DO41

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZX85B33-TRGITR-ND 914057-BZX85B33-TR 287-BZX85B33-TR BZX85B33-TR BZX85B33-TR
Product Name Single Zener Diodes Diodes - Zener - Single - BZX85B33-TR Zener Diode Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Tj -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Package DO-204AL (DO-41); DO-41 Tape and Reel DO-41; DO-41 DO-204AL (DO-41); DO-41
RoHS Compliant RoHS
VZ 33 volts 33 volts
Unlock Full Specs
to access all available technical data