Manufacturer: Vishay
Win Source Part Number: 1026831-BZX85B30-TAP
Packaging: AMMO PACKAGE
Mounting: Through Hole
Tolerance: ±2%
Current - Reverse Leakage @ Vr: 500nA @ 22V
Voltage - Zener (Nom) (Vz): 30V
Impedance (Max) (Zzt): 30 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 175°C
Case / Package: DO-41
Maximum Power Dissipation: 1.3W
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Sufficient
Zener Diode Single 30V 2% 30Ohm 1300mW Automotive 2-Pin DO-41 Ammo Product overview: BZX85B30-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Zener, 30V, 30Ohm, 1300mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Automotive, Zener, 30V, 30Ohm, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX85B30-TAP can be used for catalog matching and distributor lookup.
Zener Diode 30V 1.3W ±2% Through Hole DO-204AL (DO-41)
DIODE ZENER 30V 1.3W DO204AL
DIODE ZENER 30V 1.3W DO41
Zener Diodes 30 Volt 1.3 Watt 2%
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1026831-BZX85B30-TAP | 287-BZX85B30-TAP | 112-BZX85B30-TAPTB-ND | BZX85B30-TAP | BZX85B30-TAP |
| Product Name | Diodes - Zener - Single - BZX85B30-TAP | Automotive 30V 30Ohm 1300mW Zener Diode | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Life Cycle Stage | Active | Active | |||
| Package | DO-41; DO-41 | Ammo Pack | DO-204AL (DO-41); DO-41 | DO-41; DO-41 | |
| VZ | 30 volts | 30 volts | 30 volts | ||
| ZZT | 30 ohms | 30 ohms | 30 ohms |