Vishay Intertechnology, Inc. END - OF - LIFE - BZX85B27 BZX85B27

Description
Manufacturer: Vishay Win Source Part Number: 1158168-BZX85B27 Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Vishay Win Source Part Number: 1158168-BZX85B27 Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
END - OF - LIFE - BZX85B27 - 1158168-BZX85B27 - Win Source Electronics
Laguna Hills, CA, United States
END - OF - LIFE - BZX85B27
1158168-BZX85B27
END - OF - LIFE - BZX85B27 1158168-BZX85B27
Manufacturer: Vishay Win Source Part Number: 1158168-BZX85B27 Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1158168-BZX85B27
Manufacturer Homepage: www.vishay.com
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1158168-BZX85B27
Product Name END - OF - LIFE - BZX85B27
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4969 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 158 mA
IR 2 mA
View Details
B48-2 and B48-2T Series B481G-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
40 V, 0.2 A Schottky barrier diode - 1PS79SB30-QX - Nexperia B.V.
Specs
Diode Type Schottky
Diode Applications Switching
RoHS Compliant RoHS
View Details
3 suppliers