Zener Diode 22V 1.3W ±2% Through Hole DO-204AL (DO-41)
DIODE ZENER 22V 1.3W DO204AL
DIODE ZENER 22V 1.3W DO41
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Zener Diodes |
| Product Number | 112-BZX85B22-TR-ND | BZX85B22-TR |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |
| Life Cycle Stage | Active | |
| Package | DO-204AL (DO-41); DO-41 |