Manufacturer: Vishay
Win Source Part Number: 1026828-BZX85B22-TAP
Packaging: AMMO PACKAGE
Mounting: Through Hole
Tolerance: ±2%
Current - Reverse Leakage @ Vr: 500nA @ 16V
Voltage - Zener (Nom) (Vz): 22V
Impedance (Max) (Zzt): 25 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 175°C
Case / Package: DO-41
Maximum Power Dissipation: 1.3W
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Sufficient
Zener Diodes 22 Volt 1.3 Watt 2% Product overview: BZX85B22-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX85B22-TAP can be used for catalog matching and distributor lookup.
Zener Diode 22V 1.3W ±2% Through Hole DO-204AL (DO-41)
DIODE ZENER 22V 1.3W DO41
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes |
| Product Number | 1026828-BZX85B22-TAP | 287-BZX85B22-TAP | BZX85B22-TAP-ND | BZX85B22-TAP |
| Product Name | Diodes - Zener - Single - BZX85B22-TAP | Zener Diode | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Life Cycle Stage | Active | Active | ||
| Package | DO-41; DO-41 | Tape and Reel | DO-204AL (DO-41); DO-41 | |
| VZ | 22 volts | 22 volts | 22 volts | |
| ZZT | 25 ohms | 25 ohms | 25 ohms |