Zener Diode 20V 1.3W ±2% Through Hole DO-204AL (DO-41)
DIODE ZENER 20V 1.3W DO204AL
DIODE ZENER 20V 1.3W DO41
Zener Diodes 20 Volt 1.3 Watt 2%
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 112-BZX85B20-TR-ND | BZX85B20-TR | BZX85B20-TR |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Tj | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | |
| Life Cycle Stage | Active | ||
| Package | DO-204AL (DO-41); DO-41 | DO-41; DO-41 |