Vishay Precision Group Zener Diodes BZX85B15-TR

Description
Zener Diode 15V 2% 1.3W DO-41
Request a Quote Datasheet
Description
Zener Diode 15V 2% 1.3W DO-41
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diodes - 8142991 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
8142991
Zener Diodes 8142991
Zener Diode 15V 2% 1.3W DO-41

Zener Diode 15V 2% 1.3W DO-41

Supplier's Site
Zener Diodes - 8142991P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
8142991P
Zener Diodes 8142991P
Zener Diode 15V 2% 1.3W DO-41

Zener Diode 15V 2% 1.3W DO-41

Supplier's Site
Zener Diodes - 1452715 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1452715
Zener Diodes 1452715
Zener Diode 15V 2% 1.3W DO-41

Zener Diode 15V 2% 1.3W DO-41

Supplier's Site
Single Zener Diodes - BZX85B15-TRGITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX85B15-TRGITR-ND
Single Zener Diodes BZX85B15-TRGITR-ND
Zener Diode 15V 1.3W ±2% Through Hole DO-204AL (DO-41)

Zener Diode 15V 1.3W ±2% Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Single Zener Diodes - BZX85B15-TRGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX85B15-TRGICT-ND
Single Zener Diodes BZX85B15-TRGICT-ND
Zener Diode 15V 1.3W ±2% Through Hole DO-204AL (DO-41)

Zener Diode 15V 1.3W ±2% Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes - 1367428-BZX85B15-TR - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
1367428-BZX85B15-TR
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes 1367428-BZX85B15-TR
Win Source Part Number: 1367428-BZX85B15-TR Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Temperature Range - Operating: -55°C ~ 175°C Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Mfr: Vishay General Semiconductor - Diodes Division Series: Automotive, AEC-Q101, BZX85 Package: Tape & Reel (TR) Product Status: Active Package / Case: DO-204AL, DO-41, Axial Supplier Device Package: DO-204AL (DO-41) Base Product Number: BZX85B15 Mounting Type: Through Hole HTSUS: 8541.10.0050 Tolerance: ±2% REACH Status: REACH Unaffected ECCN: EAR99 Current - Reverse Leakage @ Vr: 500 nA @ 11 V Power - Max: 1.3 W Voltage - Zener (Nom) (Vz): 15 V Impedance (Max) (Zzt): 15 Ohms

Win Source Part Number: 1367428-BZX85B15-TR
Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Temperature Range - Operating: -55°C ~ 175°C
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay General Semiconductor - Diodes Division
Series: Automotive, AEC-Q101, BZX85
Package: Tape & Reel (TR)
Product Status: Active
Package / Case: DO-204AL, DO-41, Axial
Supplier Device Package: DO-204AL (DO-41)
Base Product Number: BZX85B15
Mounting Type: Through Hole
HTSUS: 8541.10.0050
Tolerance: ±2%
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Reverse Leakage @ Vr: 500 nA @ 11 V
Power - Max: 1.3 W
Voltage - Zener (Nom) (Vz): 15 V
Impedance (Max) (Zzt): 15 Ohms

Buy Now Datasheet
Automotive 15V 1300mW Zener Diode - 287-BZX85B15-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 15V 1300mW Zener Diode
287-BZX85B15-TR
Automotive 15V 1300mW Zener Diode 287-BZX85B15-TR
Diode Zener Single 15V 2% 1300mW Automotive 2-Pin DO-41 T/R Product overview: BZX85B15-TR from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Zener, 15V, 1300mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Automotive, Zener, 15V, 1300mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX85B15-TR can be used for catalog matching and distributor lookup.

Diode Zener Single 15V 2% 1300mW Automotive 2-Pin DO-41 T/R Product overview: BZX85B15-TR from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Zener, 15V, 1300mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Automotive, Zener, 15V, 1300mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX85B15-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Zener Diode, 15V, 1.3W, Do-41; Zener Voltage Nom Vishay - 06AC5952 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 15V, 1.3W, Do-41; Zener Voltage Nom Vishay
06AC5952
Zener Diode, 15V, 1.3W, Do-41; Zener Voltage Nom Vishay 06AC5952
ZENER DIODE, 15V, 1.3W, DO-41; Zener Voltage Nom:15V; Power Dissipation:1.3W; Diode Case Style:DO-41 (DO-204AL); No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:BZX85 Series RoHS Compliant: Yes

ZENER DIODE, 15V, 1.3W, DO-41; Zener Voltage Nom:15V; Power Dissipation:1.3W; Diode Case Style:DO-41 (DO-204AL); No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:BZX85 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZX85B15-TR
Zener Diodes BZX85B15-TR
Zener Diodes 15 Volt 1.3 Watt 2%

Zener Diodes 15 Volt 1.3 Watt 2%

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX85B15-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX85B15-TR
Discrete Semiconductor Products - Diodes - Zener BZX85B15-TR
DIODE ZENER 15V 1.3W DO41

DIODE ZENER 15V 1.3W DO41

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 8142991 8142991P BZX85B15-TRGITR-ND 1367428-BZX85B15-TR 287-BZX85B15-TR 06AC5952 BZX85B15-TR BZX85B15-TR
Product Name Zener Diodes Zener Diodes Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Automotive 15V 1300mW Zener Diode Zener Diode, 15V, 1.3W, Do-41; Zener Voltage Nom Vishay Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package Do-41 DO-41; DO-41 DO-204AL, DO-41, Axial Tape and Reel DO-41 (DO-204AL); DO-41 DO-41; DO-41 DO-204AL (DO-41); DO-41
Pin Count 2 2
RoHS Compliant RoHS RoHS RoHS RoHS
Tj -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 C (-67 F) ? to 175 C (? to 347 F) -55 to 175 C (-67 to 347 F)
VZ 15 volts 15 volts 15 volts
Unlock Full Specs
to access all available technical data