Zener Diodes 13 Volt 1.3 Watt 2% Product overview: BZX85B13-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX85B13-TAP can be used for catalog matching and distributor lookup.
Zener Diode 13V 1.3W ±2% Through Hole DO-204AL (DO-41)
Zener Diode 13V 1.3W ±2% Through Hole DO-204AL (DO-41)
Manufacturer: Vishay
Win Source Part Number: 1026823-BZX85B13-TAP
Packaging: AMMO PACKAGE
Mounting: Through Hole
Tolerance: ±2%
Current - Reverse Leakage @ Vr: 500nA @ 10V
Voltage - Zener (Nom) (Vz): 13V
Impedance (Max) (Zzt): 10 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 175°C
Case / Package: DO-41
Maximum Power Dissipation: 1.3W
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
DIODE ZENER 13V 1.3W DO41
Zener Diodes 13 Volt 1.3 Watt 2%
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-BZX85B13-TAP | BZX85B13-TAPGITB-ND | 1026823-BZX85B13-TAP | BZX85B13-TAP | BZX85B13-TAP |
| Product Name | Zener Diode | Single Zener Diodes | Diodes - Zener - Single - BZX85B13-TAP | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Package | Tape and Reel | DO-41; DO-41 | DO-204AL (DO-41); DO-41 | DO-41; DO-41 | |
| RoHS Compliant | RoHS | ||||
| VZ | 13 volts | 13 volts | 13 volts | ||
| ZZT | 10 ohms | 10 ohms | 10 ohms |