Vishay Intertechnology, Inc. Diodes - Zener - Single - BZX85B12-TAP BZX85B12-TAP

Description
Manufacturer: Vishay Win Source Part Number: 1026822-BZX85B12-TAP Packaging: AMMO PACKAGE Mounting: Through Hole Tolerance: ±2% Current - Reverse Leakage @ Vr: 500nA @ 9.1V Voltage - Zener (Nom) (Vz): 12V Impedance (Max) (Zzt): 9 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 175°C Case / Package: DO-41 Maximum Power Dissipation: 1.3W Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1026822-BZX85B12-TAP Packaging: AMMO PACKAGE Mounting: Through Hole Tolerance: ±2% Current - Reverse Leakage @ Vr: 500nA @ 9.1V Voltage - Zener (Nom) (Vz): 12V Impedance (Max) (Zzt): 9 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 175°C Case / Package: DO-41 Maximum Power Dissipation: 1.3W Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - BZX85B12-TAP - 1026822-BZX85B12-TAP - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX85B12-TAP
1026822-BZX85B12-TAP
Diodes - Zener - Single - BZX85B12-TAP 1026822-BZX85B12-TAP
Manufacturer: Vishay Win Source Part Number: 1026822-BZX85B12-TAP Packaging: AMMO PACKAGE Mounting: Through Hole Tolerance: ±2% Current - Reverse Leakage @ Vr: 500nA @ 9.1V Voltage - Zener (Nom) (Vz): 12V Impedance (Max) (Zzt): 9 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 175°C Case / Package: DO-41 Maximum Power Dissipation: 1.3W Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1026822-BZX85B12-TAP
Packaging: AMMO PACKAGE
Mounting: Through Hole
Tolerance: ±2%
Current - Reverse Leakage @ Vr: 500nA @ 9.1V
Voltage - Zener (Nom) (Vz): 12V
Impedance (Max) (Zzt): 9 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 175°C
Case / Package: DO-41
Maximum Power Dissipation: 1.3W
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Zener Diodes - BZX85B12-TAPGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX85B12-TAPGICT-ND
Single Zener Diodes BZX85B12-TAPGICT-ND
Zener Diode 12V 1.3W ±2% Through Hole DO-204AL (DO-41)

Zener Diode 12V 1.3W ±2% Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Single Zener Diodes - BZX85B12-TAPGITB-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX85B12-TAPGITB-ND
Single Zener Diodes BZX85B12-TAPGITB-ND
Zener Diode 12V 1.3W ±2% Through Hole DO-204AL (DO-41)

Zener Diode 12V 1.3W ±2% Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Zener Diode - 287-BZX85B12-TAP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Zener Diode
287-BZX85B12-TAP
Zener Diode 287-BZX85B12-TAP
Zener Diodes 12 Volt 1.3 Watt 2% Product overview: BZX85B12-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX85B12-TAP can be used for catalog matching and distributor lookup.

Zener Diodes 12 Volt 1.3 Watt 2% Product overview: BZX85B12-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX85B12-TAP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZX85B12-TAP
Zener Diodes BZX85B12-TAP
Zener Diodes 12 Volt 1.3 Watt 2%

Zener Diodes 12 Volt 1.3 Watt 2%

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX85B12-TAP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX85B12-TAP
Discrete Semiconductor Products - Diodes - Zener BZX85B12-TAP
DIODE ZENER 12V 1.3W DO41

DIODE ZENER 12V 1.3W DO41

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1026822-BZX85B12-TAP BZX85B12-TAPGICT-ND 287-BZX85B12-TAP BZX85B12-TAP BZX85B12-TAP
Product Name Diodes - Zener - Single - BZX85B12-TAP Single Zener Diodes Zener Diode Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Active Active
Package DO-41; DO-41 Tape and Reel DO-41; DO-41 DO-204AL (DO-41); DO-41
VZ 12 volts 12 volts 12 volts
ZZT 9 ohms 9 ohms 9 ohms
Unlock Full Specs
to access all available technical data