Vishay Intertechnology, Inc. 100V 1.3W Zener Diode BZX85B100-TAP

Description
Diode Zener Single 100V 2% 1.3W 2-Pin DO-41 Ammo Product overview: BZX85B100-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 100V, 1.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 100V, 1.3W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-BZX85B100-TAP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Zener Single 100V 2% 1.3W 2-Pin DO-41 Ammo Product overview: BZX85B100-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 100V, 1.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 100V, 1.3W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-BZX85B100-TAP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100V 1.3W Zener Diode - 2086-BZX85B100-TAP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100V 1.3W Zener Diode
2086-BZX85B100-TAP
100V 1.3W Zener Diode 2086-BZX85B100-TAP
Diode Zener Single 100V 2% 1.3W 2-Pin DO-41 Ammo Product overview: BZX85B100-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 100V, 1.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 100V, 1.3W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-BZX85B100-TAP can be used for catalog matching and distributor lookup.

Diode Zener Single 100V 2% 1.3W 2-Pin DO-41 Ammo Product overview: BZX85B100-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 100V, 1.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 100V, 1.3W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-BZX85B100-TAP can be used for catalog matching and distributor lookup.

Supplier's Site
Single Zener Diodes - BZX85B100-TAPGITB-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX85B100-TAPGITB-ND
Single Zener Diodes BZX85B100-TAPGITB-ND
Zener Diode 100V 1.3W ±2% Through Hole DO-204AL (DO-41)

Zener Diode 100V 1.3W ±2% Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1013796-BZX85B100-TAP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1013796-BZX85B100-TAP
Discrete Semiconductor Products - Diodes - Zener - Single 1013796-BZX85B100-TAP
Win Source Part Number: 1013796-BZX85B100-TA P Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: Automotive, AEC-Q101, BZX85 Package: Cut Tape (CT),,Tape & Box (TB) Standard Package: 25,000 Tolerance: ±2% Power - Max: 1.3 W Current - Reverse Leakage @ Vr: 500 nA @ 75 V Voltage - Zener (Nom) (Vz): 100 V Impedance (Max) (Zzt): 350 Ohms Mounting Type: Through Hole Package / Case: DO-204AL, DO-41, Axial Supplier Device Package: DO-204AL (DO-41) Temperature Range - Operating: 175°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Vishay General Semiconductor - Diodes Division Other Names: BZX85B100-TAPGICT,BZ X85B100-TAPGITR-ND,B ZX85B100-TAPGITB,BZX 85B100-TAPGITR,BZX85 B100-TAPGIDKR Base Product Number: BZX85B100 Product Status: Obsolete

Win Source Part Number: 1013796-BZX85B100-TAP
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: Automotive, AEC-Q101, BZX85
Package: Cut Tape (CT),,Tape & Box (TB)
Standard Package: 25,000
Tolerance: ±2%
Power - Max: 1.3 W
Current - Reverse Leakage @ Vr: 500 nA @ 75 V
Voltage - Zener (Nom) (Vz): 100 V
Impedance (Max) (Zzt): 350 Ohms
Mounting Type: Through Hole
Package / Case: DO-204AL, DO-41, Axial
Supplier Device Package: DO-204AL (DO-41)
Temperature Range - Operating: 175°C
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: BZX85B100-TAPGICT,BZX85B100-TAPGITR-ND,BZX85B100-TAPGITB,BZX85B100-TAPGITR,BZX85B100-TAPGIDKR
Base Product Number: BZX85B100
Product Status: Obsolete

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZX85B100-TAP
Zener Diodes BZX85B100-TAP
Zener Diodes 100 Volt 1.3 Watt 2%

Zener Diodes 100 Volt 1.3 Watt 2%

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX85B100-TAP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX85B100-TAP
Discrete Semiconductor Products - Diodes - Zener BZX85B100-TAP
DIODE ZENER 100V 1.3W DO41

DIODE ZENER 100V 1.3W DO41

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 2086-BZX85B100-TAP BZX85B100-TAPGITB-ND 1013796-BZX85B100-TAP BZX85B100-TAP BZX85B100-TAP
Product Name 100V 1.3W Zener Diode Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package Tape and Reel DO-204AL, DO-41, Axial DO-41; DO-41 DO-204AL (DO-41); DO-41
RoHS Compliant RoHS
VZ 100 volts 100 volts 100 volts
ZZT 350 ohms 350 ohms 350 ohms
Unlock Full Specs
to access all available technical data