DIODE ZENER 200V 1.3W DO204AL Product overview: BZX85-C200 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 200V, 1.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 200V, 1.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX85-C200 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 1026851-BZX85-C200
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1V @ 200mA
Current - Reverse Leakage @ Vr: 500nA @ 150V
Voltage - Zener (Nom) (Vz): 200V
Impedance (Max) (Zzt): 1500 Ohm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C
Case / Package: DO-204AL (DO-41)
Maximum Power Dissipation: 1.3W
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Zener Diode 200V 1.3W ±5% Through Hole DO-204AL (DO-41)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes |
| Product Number | 287-BZX85-C200 | 1026851-BZX85-C200 | BZX85-C200-ND |
| Product Name | 200V 1.3W Zener Diode | Diodes - Zener - Single - BZX85-C200 | Single Zener Diodes |
| Package | Tape & Reel (TR) | DO-204AL (DO-41); DO-41 | |
| ZZT | 1500 ohms | 1500 ohms | |
| Tj | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |
| Life Cycle Stage | Obsolete(EOL) |