The BZX84C9V1 is a 350 mW surface mount Zener diode with a nominal Zener voltage of 9.1 V, designed for voltage regulation and overvoltage protection in compact circuits. It is packaged in SOT-23 and mounted on a ceramic substrate measuring 10 mm × 8 mm × 0.7 mm. The device has a Zener impedance of 100 Ω at a test current of 5.0 mA, and a temperature coefficient of +0.065 %/°C. The forward voltage at 10 mA is 0.9 V, and the junction temperature range is -55 °C to +150 °C. Maximum thermal resistance is 420 K/W. The part meets the absolute maximum ratings specified for the BZX84C2V7-BZX84C51 series.
Zener Diode, 9.1V V(Z), 5%, 0.35W, Silicon, Unidirectional, PLASTIC, SOT-23, 3 PIN Product overview: BZX84C9V1 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 9.1V, 0.35W, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 9.1V, 0.35W, SOT-23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C9V1 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | 287-BZX84C9V1 |
| Product Name | 9.1V 0.35W SOT-23 Zener Diode |
| PD | 0.3500 milliwatts |