Vishay Precision Group Single Zener Diodes BZX84C9V1-HE3-08

Description
Zener Diode 9.1V 300mW ±5% Surface Mount SOT-23-3
Request a Quote Datasheet
Description
Zener Diode 9.1V 300mW ±5% Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 112-BZX84C9V1-HE3-08TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZX84C9V1-HE3-08TR-ND
Single Zener Diodes 112-BZX84C9V1-HE3-08TR-ND
Zener Diode 9.1V 300mW ±5% Surface Mount SOT-23-3

Zener Diode 9.1V 300mW ±5% Surface Mount SOT-23-3

Buy Now Datasheet
Diodes - Zener - Single - BZX84C9V1-HE3-08 - 804403-BZX84C9V1-HE3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX84C9V1-HE3-08
804403-BZX84C9V1-HE3-08
Diodes - Zener - Single - BZX84C9V1-HE3-08 804403-BZX84C9V1-HE3-08
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 804403-BZX84C9V1-HE3 -08 Packaging: Reel Mounting Style: SMD Tolerance: ±5% Power - Max: 300mW Voltage - Zener (Nom) (Vz): 9.1V Supplier Device Package: SOT-23-3 Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Impedance (Maximum) (Zzt): 15 Ohms Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Current - Reverse Leakage at Vr: 500nA at 6V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 804403-BZX84C9V1-HE3-08
Packaging: Reel
Mounting Style: SMD
Tolerance: ±5%
Power - Max: 300mW
Voltage - Zener (Nom) (Vz): 9.1V
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Impedance (Maximum) (Zzt): 15 Ohms
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Current - Reverse Leakage at Vr: 500nA at 6V

Buy Now
9.1V 0.3W Zener Diode - 2086-BZX84C9V1-HE3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
9.1V 0.3W Zener Diode
2086-BZX84C9V1-HE3-08
9.1V 0.3W Zener Diode 2086-BZX84C9V1-HE3-08
Zener Diode, 9.1V V(Z), 5%, 0.3W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: BZX84C9V1-HE3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 9.1V, 0.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 9.1V, 0.3W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-BZX84C9V1-HE3-0 8 can be used for catalog matching and distributor lookup.

Zener Diode, 9.1V V(Z), 5%, 0.3W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: BZX84C9V1-HE3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 9.1V, 0.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 9.1V, 0.3W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-BZX84C9V1-HE3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX84C9V1-HE3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX84C9V1-HE3-08
Discrete Semiconductor Products - Diodes - Zener BZX84C9V1-HE3-08
DIODE ZENER 9.1V 300MW SOT23-3

DIODE ZENER 9.1V 300MW SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZX84C9V1-HE3-08
Zener Diodes BZX84C9V1-HE3-08
Zener Diodes 9.1 Volt 0.35W 5% AUTO

Zener Diodes 9.1 Volt 0.35W 5% AUTO

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 112-BZX84C9V1-HE3-08TR-ND 804403-BZX84C9V1-HE3-08 2086-BZX84C9V1-HE3-08 BZX84C9V1-HE3-08 BZX84C9V1-HE3-08
Product Name Single Zener Diodes Diodes - Zener - Single - BZX84C9V1-HE3-08 9.1V 0.3W Zener Diode Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
VZ 9.1 volts 9.1 volts 9.1 volts
ZZT 15 ohms 15 ohms 15 ohms
IR 5.00E-4 mA 500 mA
Unlock Full Specs
to access all available technical data