Vishay Precision Group Zener Diode, 300Mw, 9.1V, Sot-23; Breakdown Voltage Vishay BZX84C9V1-GS08

Description
ZENER DIODE, 300mW, 9.1V, SOT-23; Breakdown Voltage:9.6V; Diode Case Style:SOT-23; Diode Type:Zener; Leaded Process Compatible:Yes; Mounting Type:Surface Mount; No. of Pins:3; Operating Temperature Range:-; Package / Case:SOT-23 RoHS Compliant: Yes
Datasheet
Description
ZENER DIODE, 300mW, 9.1V, SOT-23; Breakdown Voltage:9.6V; Diode Case Style:SOT-23; Diode Type:Zener; Leaded Process Compatible:Yes; Mounting Type:Surface Mount; No. of Pins:3; Operating Temperature Range:-; Package / Case:SOT-23 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diode, 300Mw, 9.1V, Sot-23; Breakdown Voltage Vishay - 18M1920 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 300Mw, 9.1V, Sot-23; Breakdown Voltage Vishay
18M1920
Zener Diode, 300Mw, 9.1V, Sot-23; Breakdown Voltage Vishay 18M1920
ZENER DIODE, 300mW, 9.1V, SOT-23; Breakdown Voltage:9.6V; Diode Case Style:SOT-23; Diode Type:Zener; Leaded Process Compatible:Yes; Mounting Type:Surface Mount; No. of Pins:3; Operating Temperature Range:-; Package / Case:SOT-23 RoHS Compliant: Yes

ZENER DIODE, 300mW, 9.1V, SOT-23; Breakdown Voltage:9.6V; Diode Case Style:SOT-23; Diode Type:Zener; Leaded Process Compatible:Yes; Mounting Type:Surface Mount; No. of Pins:3; Operating Temperature Range:-; Package / Case:SOT-23 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Zener Diodes
Product Number 18M1920
Product Name Zener Diode, 300Mw, 9.1V, Sot-23; Breakdown Voltage Vishay
Package SOT23; SOT-23
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZT52-C36-QX - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
3 suppliers
Zener Diodes - 1219476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4466US - Micross Components, Inc.
Specs
IR 0.3000 mA
View Details