Vishay Precision Group Single Zener Diodes BZX84C9V1-E3-18

Description
Zener Diode 9.1V 300mW ±5% Surface Mount SOT-23-3
Request a Quote Datasheet
Description
Zener Diode 9.1V 300mW ±5% Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - BZX84C9V1-E3-18-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84C9V1-E3-18-ND
Single Zener Diodes BZX84C9V1-E3-18-ND
Zener Diode 9.1V 300mW ±5% Surface Mount SOT-23-3

Zener Diode 9.1V 300mW ±5% Surface Mount SOT-23-3

Buy Now Datasheet
Diodes - Zener - Single - BZX84C9V1-E3-18 - 914051-BZX84C9V1-E3-18 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX84C9V1-E3-18
914051-BZX84C9V1-E3-18
Diodes - Zener - Single - BZX84C9V1-E3-18 914051-BZX84C9V1-E3-18
Manufacturer: Vishay Win Source Part Number: 914051-BZX84C9V1-E3- 18 Series: BZX84 Operating Temperature Range: -55°C ~ 150°C Features: Zener Diode 9.1 V 300 mW ±5% Surface Mount SOT-23-3 Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: BZX84C9V1 Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050

Manufacturer: Vishay
Win Source Part Number: 914051-BZX84C9V1-E3-18
Series: BZX84
Operating Temperature Range: -55°C ~ 150°C
Features: Zener Diode 9.1 V 300 mW ±5% Surface Mount SOT-23-3
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: BZX84C9V1
Categories: Discrete Semiconductor Products
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050

Buy Now Datasheet
9.1V 0.3W Zener Diode - 287-BZX84C9V1-E3-18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
9.1V 0.3W Zener Diode
287-BZX84C9V1-E3-18
9.1V 0.3W Zener Diode 287-BZX84C9V1-E3-18
Zener Diode, 9.1V V(Z), 5%, 0.3W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: BZX84C9V1-E3-18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 9.1V, 0.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 9.1V, 0.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C9V1-E3-18 can be used for catalog matching and distributor lookup.

Zener Diode, 9.1V V(Z), 5%, 0.3W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: BZX84C9V1-E3-18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 9.1V, 0.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 9.1V, 0.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C9V1-E3-18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX84C9V1-E3-18 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX84C9V1-E3-18
Discrete Semiconductor Products - Diodes - Zener BZX84C9V1-E3-18
DIODE ZENER 9.1V 300MW SOT23-3

DIODE ZENER 9.1V 300MW SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZX84C9V1-E3-18
Zener Diodes BZX84C9V1-E3-18
Zener Diodes 9.1 Volt 0.35W 5%

Zener Diodes 9.1 Volt 0.35W 5%

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZX84C9V1-E3-18-ND 914051-BZX84C9V1-E3-18 287-BZX84C9V1-E3-18 BZX84C9V1-E3-18 BZX84C9V1-E3-18
Product Name Single Zener Diodes Diodes - Zener - Single - BZX84C9V1-E3-18 9.1V 0.3W Zener Diode Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package SOT23; SOT-23-3 Tape and Reel SOT23; SOT-23-3 SOT-23-3
RoHS Compliant RoHS
VZ 9.1 volts 9.1 volts
Unlock Full Specs
to access all available technical data