ZENER DIODE; Zener Voltage Nom:8.2V; Power Dissipation:300mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes
ZENER DIODE, FULL REEL; Zener Voltage Nom:8.2V; Power Dissipation:300mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | 69R4657 |
| Product Name | Zener Diode; Zener Voltage Nom Vishay |
| Package | SOT23; SOT-23 |