Vishay Precision Group Diodes - Zener - Single - BZX84C8V2-E3-08 BZX84C8V2-E3-08

Description
Manufacturer: Vishay Win Source Part Number: 1026785-BZX84C8V2-E3 -08 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Current - Reverse Leakage @ Vr: 700nA @ 5V Voltage - Zener (Nom) (Vz): 8.2V Impedance (Max) (Zzt): 15 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOT-23-3 Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1026785-BZX84C8V2-E3 -08 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Current - Reverse Leakage @ Vr: 700nA @ 5V Voltage - Zener (Nom) (Vz): 8.2V Impedance (Max) (Zzt): 15 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOT-23-3 Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - BZX84C8V2-E3-08 - 1026785-BZX84C8V2-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX84C8V2-E3-08
1026785-BZX84C8V2-E3-08
Diodes - Zener - Single - BZX84C8V2-E3-08 1026785-BZX84C8V2-E3-08
Manufacturer: Vishay Win Source Part Number: 1026785-BZX84C8V2-E3 -08 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Current - Reverse Leakage @ Vr: 700nA @ 5V Voltage - Zener (Nom) (Vz): 8.2V Impedance (Max) (Zzt): 15 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOT-23-3 Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1026785-BZX84C8V2-E3-08
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Current - Reverse Leakage @ Vr: 700nA @ 5V
Voltage - Zener (Nom) (Vz): 8.2V
Impedance (Max) (Zzt): 15 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOT-23-3
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
8.2V 0.3W Zener Diode - 287-BZX84C8V2-E3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8.2V 0.3W Zener Diode
287-BZX84C8V2-E3-08
8.2V 0.3W Zener Diode 287-BZX84C8V2-E3-08
Zener Diode, 8.2V V(Z), 5%, 0.3W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: BZX84C8V2-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 8.2V, 0.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 8.2V, 0.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C8V2-E3-08 can be used for catalog matching and distributor lookup.

Zener Diode, 8.2V V(Z), 5%, 0.3W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: BZX84C8V2-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 8.2V, 0.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 8.2V, 0.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C8V2-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 112-BZX84C8V2-E3-08TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZX84C8V2-E3-08TR-ND
Single Zener Diodes 112-BZX84C8V2-E3-08TR-ND
Zener Diode 8.2V 300mW ±5% Surface Mount SOT-23-3

Zener Diode 8.2V 300mW ±5% Surface Mount SOT-23-3

Buy Now Datasheet
Single Zener Diodes - 112-BZX84C8V2-E3-08CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZX84C8V2-E3-08CT-ND
Single Zener Diodes 112-BZX84C8V2-E3-08CT-ND
Zener Diode 8.2V 300mW ±5% Surface Mount SOT-23-3

Zener Diode 8.2V 300mW ±5% Surface Mount SOT-23-3

Buy Now Datasheet
Single Zener Diodes - 112-BZX84C8V2-E3-08DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZX84C8V2-E3-08DKR-ND
Single Zener Diodes 112-BZX84C8V2-E3-08DKR-ND
Zener Diode 8.2V 300mW ±5% Surface Mount SOT-23-3

Zener Diode 8.2V 300mW ±5% Surface Mount SOT-23-3

Buy Now Datasheet
Zener Diodes - 7104266 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
7104266
Zener Diodes 7104266
Diode Zener Single 8.2V 5% 300mW

Diode Zener Single 8.2V 5% 300mW

Supplier's Site
Zener Diodes - 7104266P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
7104266P
Zener Diodes 7104266P
Diode Zener Single 8.2V 5% 300mW

Diode Zener Single 8.2V 5% 300mW

Supplier's Site
Zener Diodes - 1452635 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1452635
Zener Diodes 1452635
Diode Zener Single 8.2V 5% 300mW

Diode Zener Single 8.2V 5% 300mW

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZX84C8V2-E3-08
Zener Diodes BZX84C8V2-E3-08
Zener Diodes 8.2 Volt 0.35W 5%

Zener Diodes 8.2 Volt 0.35W 5%

Buy Now Datasheet
Diode, Zener, 8.2V, 0.3W, Sot-23-3; Zener Voltage Nom Vishay - 12X7918 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 8.2V, 0.3W, Sot-23-3; Zener Voltage Nom Vishay
12X7918
Diode, Zener, 8.2V, 0.3W, Sot-23-3; Zener Voltage Nom Vishay 12X7918
DIODE, ZENER, 8.2V, 0.3W, SOT-23-3; Zener Voltage Nom:8.2V; Power Dissipation:300mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

DIODE, ZENER, 8.2V, 0.3W, SOT-23-3; Zener Voltage Nom:8.2V; Power Dissipation:300mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Zener, 8.2V, 300Mw, Sot-23-3, Full Reel; Zener Voltage Nom Vishay - 06X4419 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 8.2V, 300Mw, Sot-23-3, Full Reel; Zener Voltage Nom Vishay
06X4419
Diode, Zener, 8.2V, 300Mw, Sot-23-3, Full Reel; Zener Voltage Nom Vishay 06X4419
DIODE, ZENER, 8.2V, 300MW, SOT-23-3, FULL REEL; Zener Voltage Nom:8.2V; Power Dissipation:300mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

DIODE, ZENER, 8.2V, 300MW, SOT-23-3, FULL REEL; Zener Voltage Nom:8.2V; Power Dissipation:300mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - BZX84C8V2-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX84C8V2-E3-08
Discrete Semiconductor Products - Diodes - Zener BZX84C8V2-E3-08
DIODE ZENER 8.2V 300MW SOT23-3

DIODE ZENER 8.2V 300MW SOT23-3

Supplier's Site
Single Zener Diodes - BZX84C8V2-E3-08 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZX84C8V2-E3-08
Single Zener Diodes BZX84C8V2-E3-08
DIODE ZENER 8.2V 300MW SOT23-3

DIODE ZENER 8.2V 300MW SOT23-3

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1026785-BZX84C8V2-E3-08 287-BZX84C8V2-E3-08 112-BZX84C8V2-E3-08TR-ND 7104266 7104266P BZX84C8V2-E3-08 12X7918 BZX84C8V2-E3-08 BZX84C8V2-E3-08
Product Name Diodes - Zener - Single - BZX84C8V2-E3-08 8.2V 0.3W Zener Diode Single Zener Diodes Zener Diodes Zener Diodes Zener Diodes Diode, Zener, 8.2V, 0.3W, Sot-23-3; Zener Voltage Nom Vishay Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes
Life Cycle Stage Active Active
Package SOT23; SOT-23-3 Tape and Reel SOT23; Sot-23 SOT23; SOT-23 SOT-23-3 SOT23; SOT-23 SOT23; SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3; SC-59
VZ 8.2 volts 8.2 volts 8.2 volts 8.2 volts
ZZT 15 ohms 15 ohms 15 ohms 15 ohms
PD 300 milliwatts 300 milliwatts 300 milliwatts
Unlock Full Specs
to access all available technical data