Vishay Precision Group Diodes - Zener - Single - BZX84C7V5-E3-08 BZX84C7V5-E3-08

Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 802599-BZX84C7V5-E3- 08 Packaging: Reel Mounting Style: SMD Tolerance: ±5% Power - Max: 300mW Voltage - Zener (Nom) (Vz): 7.5V Supplier Device Package: SOT-23-3 Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Impedance (Maximum) (Zzt): 15 Ohms Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Current - Reverse Leakage at Vr: 1μA at 5V
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 802599-BZX84C7V5-E3- 08 Packaging: Reel Mounting Style: SMD Tolerance: ±5% Power - Max: 300mW Voltage - Zener (Nom) (Vz): 7.5V Supplier Device Package: SOT-23-3 Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Impedance (Maximum) (Zzt): 15 Ohms Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Current - Reverse Leakage at Vr: 1μA at 5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - BZX84C7V5-E3-08 - 802599-BZX84C7V5-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX84C7V5-E3-08
802599-BZX84C7V5-E3-08
Diodes - Zener - Single - BZX84C7V5-E3-08 802599-BZX84C7V5-E3-08
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 802599-BZX84C7V5-E3- 08 Packaging: Reel Mounting Style: SMD Tolerance: ±5% Power - Max: 300mW Voltage - Zener (Nom) (Vz): 7.5V Supplier Device Package: SOT-23-3 Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Impedance (Maximum) (Zzt): 15 Ohms Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Current - Reverse Leakage at Vr: 1μA at 5V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 802599-BZX84C7V5-E3-08
Packaging: Reel
Mounting Style: SMD
Tolerance: ±5%
Power - Max: 300mW
Voltage - Zener (Nom) (Vz): 7.5V
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Impedance (Maximum) (Zzt): 15 Ohms
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Current - Reverse Leakage at Vr: 1μA at 5V

Buy Now
Single Zener Diodes - 112-BZX84C7V5-E3-08DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZX84C7V5-E3-08DKR-ND
Single Zener Diodes 112-BZX84C7V5-E3-08DKR-ND
Zener Diode 7.5V 300mW ±5% Surface Mount SOT-23-3

Zener Diode 7.5V 300mW ±5% Surface Mount SOT-23-3

Buy Now Datasheet
Single Zener Diodes - 112-BZX84C7V5-E3-08CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZX84C7V5-E3-08CT-ND
Single Zener Diodes 112-BZX84C7V5-E3-08CT-ND
Zener Diode 7.5V 300mW ±5% Surface Mount SOT-23-3

Zener Diode 7.5V 300mW ±5% Surface Mount SOT-23-3

Buy Now Datasheet
Single Zener Diodes - 112-BZX84C7V5-E3-08TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZX84C7V5-E3-08TR-ND
Single Zener Diodes 112-BZX84C7V5-E3-08TR-ND
Zener Diode 7.5V 300mW ±5% Surface Mount SOT-23-3

Zener Diode 7.5V 300mW ±5% Surface Mount SOT-23-3

Buy Now Datasheet
7.5V 0.3W Zener Diode - 287-BZX84C7V5-E3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
7.5V 0.3W Zener Diode
287-BZX84C7V5-E3-08
7.5V 0.3W Zener Diode 287-BZX84C7V5-E3-08
Zener Diode, 7.5V V(Z), 5%, 0.3W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: BZX84C7V5-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 7.5V, 0.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 7.5V, 0.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C7V5-E3-08 can be used for catalog matching and distributor lookup.

Zener Diode, 7.5V V(Z), 5%, 0.3W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: BZX84C7V5-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 7.5V, 0.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 7.5V, 0.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C7V5-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode, Zener, 7.5V, 0.3W, Sot-23-3; Zener Voltage Nom Vishay - 12X7916 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 7.5V, 0.3W, Sot-23-3; Zener Voltage Nom Vishay
12X7916
Diode, Zener, 7.5V, 0.3W, Sot-23-3; Zener Voltage Nom Vishay 12X7916
DIODE, ZENER, 7.5V, 0.3W, SOT-23-3; Zener Voltage Nom:7.5V; Power Dissipation:300mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

DIODE, ZENER, 7.5V, 0.3W, SOT-23-3; Zener Voltage Nom:7.5V; Power Dissipation:300mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Zener, 7.5V, 300Mw, Sot-23-3, Full Reel; Zener Voltage Nom Vishay - 06X4417 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 7.5V, 300Mw, Sot-23-3, Full Reel; Zener Voltage Nom Vishay
06X4417
Diode, Zener, 7.5V, 300Mw, Sot-23-3, Full Reel; Zener Voltage Nom Vishay 06X4417
DIODE, ZENER, 7.5V, 300MW, SOT-23-3, FULL REEL; Zener Voltage Nom:7.5V; Power Dissipation:300mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

DIODE, ZENER, 7.5V, 300MW, SOT-23-3, FULL REEL; Zener Voltage Nom:7.5V; Power Dissipation:300mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - BZX84C7V5-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX84C7V5-E3-08
Discrete Semiconductor Products - Diodes - Zener BZX84C7V5-E3-08
DIODE ZENER 7.5V 300MW SOT23-3

DIODE ZENER 7.5V 300MW SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZX84C7V5-E3-08
Zener Diodes BZX84C7V5-E3-08
Zener Diodes 7.5 Volt 0.35W 5%

Zener Diodes 7.5 Volt 0.35W 5%

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 802599-BZX84C7V5-E3-08 112-BZX84C7V5-E3-08DKR-ND 287-BZX84C7V5-E3-08 12X7916 BZX84C7V5-E3-08 BZX84C7V5-E3-08
Product Name Diodes - Zener - Single - BZX84C7V5-E3-08 Single Zener Diodes 7.5V 0.3W Zener Diode Diode, Zener, 7.5V, 0.3W, Sot-23-3; Zener Voltage Nom Vishay Discrete Semiconductor Products - Diodes - Zener Zener Diodes
VZ 7.5 volts 7.5 volts 7.5 volts
ZZT 15 ohms 15 ohms 15 ohms
IR 1.00E-3 mA 1 mA
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F) ? to 150 C (? to 302 F) -55 to 150 C (-67 to 302 F)
Package Tape and Reel SOT23; SOT-23 SOT23; SOT-23-3 SOT-23-3
Unlock Full Specs
to access all available technical data