Vishay Precision Group 75V 300mW SOT-23 Zener Diode BZX84C75-V-GS08

Description
Diode Zener Single 75V 5% 300mW 3-Pin SOT-23 T/R Product overview: BZX84C75-V-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 75V, 300mW, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 75V, 300mW, SOT-23, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZX84C75-V-GS08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Zener Single 75V 5% 300mW 3-Pin SOT-23 T/R Product overview: BZX84C75-V-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 75V, 300mW, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 75V, 300mW, SOT-23, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZX84C75-V-GS08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
75V 300mW SOT-23 Zener Diode
295-BZX84C75-V-GS08
75V 300mW SOT-23 Zener Diode 295-BZX84C75-V-GS08
Diode Zener Single 75V 5% 300mW 3-Pin SOT-23 T/R Product overview: BZX84C75-V-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 75V, 300mW, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 75V, 300mW, SOT-23, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZX84C75-V-GS08 can be used for catalog matching and distributor lookup.

Diode Zener Single 75V 5% 300mW 3-Pin SOT-23 T/R Product overview: BZX84C75-V-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 75V, 300mW, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 75V, 300mW, SOT-23, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZX84C75-V-GS08 can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes - Zener - Single - BZX84C75-V-GS08 - 1050492-BZX84C75-V-GS08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX84C75-V-GS08
1050492-BZX84C75-V-GS08
Diodes - Zener - Single - BZX84C75-V-GS08 1050492-BZX84C75-V-GS08
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1050492-BZX84C75-V-G S08 Packaging: Cut Tape Length: 3.0988 mm Contact Plating: Tin Mounting: SMD (SMT) Impedance: 255 Ω Power Dissipation: 300 mW Height: 1.143 mm Voltage Tolerance: 5 % Zener Voltage: 75 V Number of Pins: 3 Width: 1.4224 mm Categories: Diodes - Zener - Single Case / Package: SOT-23 Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -65 °C REACH SVHC: Unknown Element Configuration: Single Max Reverse Leakage Current: 50 nA Max Power Dissipation: 300 mW Test Current: 2 mA

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1050492-BZX84C75-V-GS08
Packaging: Cut Tape
Length: 3.0988 mm
Contact Plating: Tin
Mounting: SMD (SMT)
Impedance: 255 Ω
Power Dissipation: 300 mW
Height: 1.143 mm
Voltage Tolerance: 5 %
Zener Voltage: 75 V
Number of Pins: 3
Width: 1.4224 mm
Categories: Diodes - Zener - Single
Case / Package: SOT-23
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -65 °C
REACH SVHC: Unknown
Element Configuration: Single
Max Reverse Leakage Current: 50 nA
Max Power Dissipation: 300 mW
Test Current: 2 mA

Buy Now
Zener Diode, 300Mw, 75V, Sot-23; Zener Voltage Nom Vishay - 35K7244 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 300Mw, 75V, Sot-23; Zener Voltage Nom Vishay
35K7244
Zener Diode, 300Mw, 75V, Sot-23; Zener Voltage Nom Vishay 35K7244
ZENER DIODE, 300mW, 75V, SOT-23; Zener Voltage Nom:75V; Power Dissipation:300mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 300mW, 75V, SOT-23; Zener Voltage Nom:75V; Power Dissipation:300mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Zener Diode, Full Reel; Zener Voltage Nom Vishay - 69R4656 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, Full Reel; Zener Voltage Nom Vishay
69R4656
Zener Diode, Full Reel; Zener Voltage Nom Vishay 69R4656
ZENER DIODE, FULL REEL; Zener Voltage Nom:75V; Power Dissipation:300mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, FULL REEL; Zener Voltage Nom:75V; Power Dissipation:300mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Zener Diodes Zener Diodes Zener Diodes
Product Number 295-BZX84C75-V-GS08 1050492-BZX84C75-V-GS08 35K7244
Product Name 75V 300mW SOT-23 Zener Diode Diodes - Zener - Single - BZX84C75-V-GS08 Zener Diode, 300Mw, 75V, Sot-23; Zener Voltage Nom Vishay
Package Tape and Reel SOT23; SOT-23 SOT23; SOT-23
RoHS Compliant RoHS RoHS RoHS
VZ 75 volts 75 volts
ZZT 255 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZT52-C51J - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
7 suppliers
Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Package DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details
Zener Diodes - 1460572 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details