Vishay Precision Group Single Zener Diodes BZX84C75-E3-08

Description
Zener Diode 75V 300mW ±5% Surface Mount SOT-23-3
Request a Quote Datasheet
Description
Zener Diode 75V 300mW ±5% Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - BZX84C75-E3-08GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84C75-E3-08GITR-ND
Single Zener Diodes BZX84C75-E3-08GITR-ND
Zener Diode 75V 300mW ±5% Surface Mount SOT-23-3

Zener Diode 75V 300mW ±5% Surface Mount SOT-23-3

Buy Now Datasheet
Single Zener Diodes - BZX84C75-E3-08GIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84C75-E3-08GIDKR-ND
Single Zener Diodes BZX84C75-E3-08GIDKR-ND
Zener Diode 75V 300mW ±5% Surface Mount SOT-23-3

Zener Diode 75V 300mW ±5% Surface Mount SOT-23-3

Buy Now Datasheet
Single Zener Diodes - BZX84C75-E3-08GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84C75-E3-08GICT-ND
Single Zener Diodes BZX84C75-E3-08GICT-ND
Zener Diode 75V 300mW ±5% Surface Mount SOT-23-3

Zener Diode 75V 300mW ±5% Surface Mount SOT-23-3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX84C75-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX84C75-E3-08
Discrete Semiconductor Products - Diodes - Zener BZX84C75-E3-08
DIODE ZENER 75V 300MW SOT23-3

DIODE ZENER 75V 300MW SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZX84C75-E3-08
Zener Diodes BZX84C75-E3-08
Zener Diodes 75 Volt 0.35W 5%

Zener Diodes 75 Volt 0.35W 5%

Buy Now Datasheet
Diode, Zener, 75V, 0.3W, Sot-23-3; Zener Voltage Nom Vishay - 12X7917 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 75V, 0.3W, Sot-23-3; Zener Voltage Nom Vishay
12X7917
Diode, Zener, 75V, 0.3W, Sot-23-3; Zener Voltage Nom Vishay 12X7917
DIODE, ZENER, 75V, 0.3W, SOT-23-3; Zener Voltage Nom:75V; Power Dissipation:300mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

DIODE, ZENER, 75V, 0.3W, SOT-23-3; Zener Voltage Nom:75V; Power Dissipation:300mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Zener, 75V, 300Mw, Sot-23-3, Full Reel; Zener Voltage Nom Vishay - 06X4418 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 75V, 300Mw, Sot-23-3, Full Reel; Zener Voltage Nom Vishay
06X4418
Diode, Zener, 75V, 300Mw, Sot-23-3, Full Reel; Zener Voltage Nom Vishay 06X4418
DIODE, ZENER, 75V, 300MW, SOT-23-3, FULL REEL; Zener Voltage Nom:75V; Power Dissipation:300mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

DIODE, ZENER, 75V, 300MW, SOT-23-3, FULL REEL; Zener Voltage Nom:75V; Power Dissipation:300mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZX84C75-E3-08GITR-ND BZX84C75-E3-08 BZX84C75-E3-08 12X7917
Product Name Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diodes Diode, Zener, 75V, 0.3W, Sot-23-3; Zener Voltage Nom Vishay
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) ? to 150 C (? to 302 F)
Life Cycle Stage Active
Package SOT23; SOT-23-3 SOT-23-3 SOT23; SOT-23
VZ 75 volts
ZZT 255 ohms
Unlock Full Specs
to access all available technical data